Jergens, Inc. Ball Lock® Fast Acting Shanks 49658-H

Description
Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw. Thumb Screw: Fast-acting thumb screws 2 1/2 turns. No tools are needed. Elesa® Adjustable Handle: Handle can be moved out of the work area to avoid interference. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Request a Quote Datasheet
Description
Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw. Thumb Screw: Fast-acting thumb screws 2 1/2 turns. No tools are needed. Elesa® Adjustable Handle: Handle can be moved out of the work area to avoid interference. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Fast Acting Shanks - 49658-H - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Fast Acting Shanks
49658-H
Ball Lock® Fast Acting Shanks 49658-H
Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw. Thumb Screw: Fast-acting thumb screws 2 1/2 turns. No tools are needed. Elesa® Adjustable Handle: Handle can be moved out of the work area to avoid interference. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)

Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw.
Thumb Screw:
Fast-acting thumb screws 2 1/2 turns. No tools are needed.
Elesa® Adjustable Handle:
Handle can be moved out of the work area to avoid interference.
Features, Benefits, & Product Specifications:

  • Material: 4340 Steel
  • Finish: Black Oxide
  • Heat Treat: 40-45 RC
  • Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 49658-H
Product Name Ball Lock® Fast Acting Shanks
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Lock® Shanks - 49601SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.7874 inch (20 mm)
View Details
Spiral Groove Stainless Steel Pull Dowels - 31841-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Nominal Diameter 0.6250 inch (15.87 mm)
View Details
T-Handle Quick Release Pins with Aluminum Oval Tab Lanyard - 801041RP - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.3125 inch (7.94 mm)
View Details
Spiral Groove Alloy Steel Pull Dowels - 31826 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 1.5 inch (38.1 mm)
View Details