Jergens, Inc. Ball Lock® Fast Acting Shanks 49651-S

Description
Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw. Thumb Screw: Fast-acting thumb screws 2 1/2 turns. No tools are needed. Elesa® Adjustable Handle: Handle can be moved out of the work area to avoid interference. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Request a Quote
Description
Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw. Thumb Screw: Fast-acting thumb screws 2 1/2 turns. No tools are needed. Elesa® Adjustable Handle: Handle can be moved out of the work area to avoid interference. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ball Lockr Fast Acting Shank, part number 49651-S, is designed for quick and efficient workholding applications. Constructed from 4340 steel with a black oxide finish, it offers durability and resistance to wear. The shank operates effectively within a temperature range of -30°C to 200°C (-20°F to 400°F) and is heat treated to a hardness of 40-45 RC. This product allows for easy conversion from existing Ball Lockr Shanks by using a Jergens thumb screw or Elesar adjustable handle, facilitating fast adjustments without the need for tools. The design is intended to enhance productivity by minimizing setup time in machining processes.

Datasheet Summary
Powered by GS/AI

The Ball Lockr Fast Acting Shank, part number 49651-S, is designed for quick and efficient workholding applications. Constructed from 4340 steel with a black oxide finish, it offers durability and resistance to wear. The shank operates effectively within a temperature range of -30°C to 200°C (-20°F to 400°F) and is heat treated to a hardness of 40-45 RC. This product allows for easy conversion from existing Ball Lockr Shanks by using a Jergens thumb screw or Elesar adjustable handle, facilitating fast adjustments without the need for tools. The design is intended to enhance productivity by minimizing setup time in machining processes.

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Fast Acting Shanks - 49651-S - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Fast Acting Shanks
49651-S
Ball Lock® Fast Acting Shanks 49651-S
Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw. Thumb Screw: Fast-acting thumb screws 2 1/2 turns. No tools are needed. Elesa® Adjustable Handle: Handle can be moved out of the work area to avoid interference. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)

Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw.
Thumb Screw:
Fast-acting thumb screws 2 1/2 turns. No tools are needed.
Elesa® Adjustable Handle:
Handle can be moved out of the work area to avoid interference.
Features, Benefits, & Product Specifications:

  • Material: 4340 Steel
  • Finish: Black Oxide
  • Heat Treat: 40-45 RC
  • Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 49651-S
Product Name Ball Lock® Fast Acting Shanks
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fast Acting Shanks - 49656-S - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 0.5118 inch (13 mm)
View Details
Standard Round Alloy Steel Pull Dowels - 31631 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 1.75 inch (44.45 mm)
View Details
T-Handle Quick Release Pins with Aluminum Oval Tab Lanyard - 801052RQ - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.3750 inch (9.52 mm)
View Details
T-Handle Quick Release Pins with Standard 2 Loop Lanyard - 801022EE - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.2500 inch (6.35 mm)
View Details