Jergens, Inc. Ball Lock® Shanks 49642

Description
Any Ball Lock® application requires at least (2) sets of shanks, receiver bushings, and liners. The liners are placed into the fixture plate to insure extremely accurate positioning. If more than (2) shanks are required (to provide additional hold down force), omit the liner bushing so that these additional holes will not interfere with your primary locating holes. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: Shanks: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Request a Quote
Description
Any Ball Lock® application requires at least (2) sets of shanks, receiver bushings, and liners. The liners are placed into the fixture plate to insure extremely accurate positioning. If more than (2) shanks are required (to provide additional hold down force), omit the liner bushing so that these additional holes will not interfere with your primary locating holes. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: Shanks: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ball Lock® Shank part number 49642 is designed for use in quick-change mounting applications, featuring a shank diameter of 1.00 inches. It is constructed from 4340 steel with a black oxide finish, providing durability and resistance to wear. The shank is heat-treated to a hardness of 40-45 RC, ensuring strength and longevity under operational conditions. This product operates effectively within a temperature range of -20°F to 400°F (-30°C to 200°C), making it suitable for various machining environments. The Ball Lock® system is known for its ability to combine locating and locking in a single motion, offering repeatability of +/- 0.0005 inches or better, which is critical for precision machining tasks. This shank is compatible with specific fixture plates and requires additional components such as receiver bushings and liners for optimal performance.

Datasheet Summary
Powered by GS/AI

The Ball Lock® Shank part number 49642 is designed for use in quick-change mounting applications, featuring a shank diameter of 1.00 inches. It is constructed from 4340 steel with a black oxide finish, providing durability and resistance to wear. The shank is heat-treated to a hardness of 40-45 RC, ensuring strength and longevity under operational conditions. This product operates effectively within a temperature range of -20°F to 400°F (-30°C to 200°C), making it suitable for various machining environments. The Ball Lock® system is known for its ability to combine locating and locking in a single motion, offering repeatability of +/- 0.0005 inches or better, which is critical for precision machining tasks. This shank is compatible with specific fixture plates and requires additional components such as receiver bushings and liners for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Shanks - 49642 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Shanks
49642
Ball Lock® Shanks 49642
Any Ball Lock® application requires at least (2) sets of shanks, receiver bushings, and liners. The liners are placed into the fixture plate to insure extremely accurate positioning. If more than (2) shanks are required (to provide additional hold down force), omit the liner bushing so that these additional holes will not interfere with your primary locating holes. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: Shanks: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)

Any Ball Lock® application requires at least (2) sets of shanks, receiver bushings, and liners. The liners are placed into the fixture plate to insure extremely accurate positioning. If more than (2) shanks are required (to provide additional hold down force), omit the liner bushing so that these additional holes will not interfere with your primary locating holes.
Features, Benefits, & Product Specifications:

  • Material: 4340 Steel
  • Finish: Black Oxide
  • Heat Treat: Shanks: 40-45 RC
  • Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 49642
Product Name Ball Lock® Shanks
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

T-Handle Quick Release Pins with Stainless Steel Round Tab Lanyard - 801032BQ - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.3125 inch (7.94 mm)
View Details
Standard Round Stainless Steel Pull Dowels - 31613-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Nominal Diameter 0.3127 inch (7.94 mm)
View Details
Stainless Steel Ball Lock® Shanks - 49651SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 0.7874 inch (20 mm)
View Details
Ball Lock® Fast Acting Shanks - 49632-S - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 1.38 inch (35 mm)
View Details