Jergens, Inc. Ball Lock® Fast Acting Shanks 49622-H

Description
Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw. Thumb Screw: Fast-acting thumb screws 2 1/2 turns. No tools are needed. Elesa® Adjustable Handle: Handle can be moved out of the work area to avoid interference. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Request a Quote
Description
Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw. Thumb Screw: Fast-acting thumb screws 2 1/2 turns. No tools are needed. Elesa® Adjustable Handle: Handle can be moved out of the work area to avoid interference. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ball Lock® Fast Acting Shank, part number 49622-H, is designed for quick and efficient fixture plate handling. It features a fast-acting thumb screw that requires only 2.5 turns for operation, eliminating the need for tools. The shank is made from 4340 steel with a black oxide finish, providing durability and resistance to wear. It is heat-treated to a hardness of 40-45 RC, ensuring strength under operational conditions. The product operates effectively within a temperature range of -20°F to 400°F (-30°C to 200°C), making it suitable for various environments. This shank can be integrated with existing Ball Lock® systems, enhancing the versatility of workholding setups.

Datasheet Summary
Powered by GS/AI

The Ball Lock® Fast Acting Shank, part number 49622-H, is designed for quick and efficient fixture plate handling. It features a fast-acting thumb screw that requires only 2.5 turns for operation, eliminating the need for tools. The shank is made from 4340 steel with a black oxide finish, providing durability and resistance to wear. It is heat-treated to a hardness of 40-45 RC, ensuring strength under operational conditions. The product operates effectively within a temperature range of -20°F to 400°F (-30°C to 200°C), making it suitable for various environments. This shank can be integrated with existing Ball Lock® systems, enhancing the versatility of workholding setups.

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Fast Acting Shanks - 49622-H - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Fast Acting Shanks
49622-H
Ball Lock® Fast Acting Shanks 49622-H
Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw. Thumb Screw: Fast-acting thumb screws 2 1/2 turns. No tools are needed. Elesa® Adjustable Handle: Handle can be moved out of the work area to avoid interference. Features, Benefits, & Product Specifications: Material: 4340 Steel Finish: Black Oxide Heat Treat: 40-45 RC Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)

Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw.
Thumb Screw:
Fast-acting thumb screws 2 1/2 turns. No tools are needed.
Elesa® Adjustable Handle:
Handle can be moved out of the work area to avoid interference.
Features, Benefits, & Product Specifications:

  • Material: 4340 Steel
  • Finish: Black Oxide
  • Heat Treat: 40-45 RC
  • Operating Temperature Range: -20°F to 400°F (-30°C to 200°C)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 49622-H
Product Name Ball Lock® Fast Acting Shanks
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fast Acting Shanks - 49632-H - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 1.38 inch (35 mm)
View Details
T-Handle Quick Release Pins with Aluminum Oval Tab Lanyard - 801003QR - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.1875 inch (4.76 mm)
View Details
T-Handle Quick-Release Pins - 801035 - Jergens, Inc.
Specs
Pin Type T-Pin
Design Units English
Nominal Diameter 0.3125 inch (7.94 mm)
View Details
Spiral Groove Alloy Steel Pull Dowels - 31802 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 1 inch (25.4 mm)
View Details