Jergens, Inc. Stainless Steel Ball Lock® Back Mount Receiver Bushings 49561SS

Description
Jergens Stainless Steel Ball Lock® Back Mount Receiver Bushings are used in through hole applications (Light Press Fit). Features, Benefits, & Product Specifications: Material: 17-4 PH Stainless Steel Heat Treat: 40-45 RC Note(s): Installed bushings should be approximately 0.012" (0.3mm) below subplate surface. To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and bushing O.D. should not exceed 0.0005" (0.013mm).
Request a Quote Datasheet
Description
Jergens Stainless Steel Ball Lock® Back Mount Receiver Bushings are used in through hole applications (Light Press Fit). Features, Benefits, & Product Specifications: Material: 17-4 PH Stainless Steel Heat Treat: 40-45 RC Note(s): Installed bushings should be approximately 0.012" (0.3mm) below subplate surface. To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and bushing O.D. should not exceed 0.0005" (0.013mm).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Ball Lock® Back Mount Receiver Bushings - 49561SS - Jergens, Inc.
Cleveland, OH, United States
Stainless Steel Ball Lock® Back Mount Receiver Bushings
49561SS
Stainless Steel Ball Lock® Back Mount Receiver Bushings 49561SS
Jergens Stainless Steel Ball Lock® Back Mount Receiver Bushings are used in through hole applications (Light Press Fit). Features, Benefits, & Product Specifications: Material: 17-4 PH Stainless Steel Heat Treat: 40-45 RC Note(s): Installed bushings should be approximately 0.012" (0.3mm) below subplate surface. To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and bushing O.D. should not exceed 0.0005" (0.013mm).

Jergens Stainless Steel Ball Lock® Back Mount Receiver Bushings are used in through hole applications (Light Press Fit).
Features, Benefits, & Product Specifications:

  • Material: 17-4 PH Stainless Steel
  • Heat Treat: 40-45 RC

Note(s):

  • Installed bushings should be approximately 0.012" (0.3mm) below subplate surface.
  • To alleviate the possibility of binding the shank in the bore, the maximum interference fit between bore and bushing O.D. should not exceed 0.0005" (0.013mm).
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Guide Bushings and Drill Bushings
Product Number 49561SS
Product Name Stainless Steel Ball Lock® Back Mount Receiver Bushings
Unlock Full Specs
to access all available technical data

Similar Products