Jergens, Inc. SP2000™ Side-Pull Hoist Rings 47535

Description
Jergens SP2000™ Side-Pull Hoist Rings are ideal for flipping fixtures, dies and molds. They swivel 360° and pivot around the center bolt providing the ring with greater clearances in side lifting applications and when lifting rotating objects. The hoist rings are low profile and have a unique bolt retention design. The oversized forged ring, and single piece forging, easily adapts to larger hoist hooks. Their relatively light weight makes them easier to handle than similar hoist rings. SP2000™ Side-Pull Hoist Rings can be used for top lifting applications as well as side lifting applications. Note(s): The rated load may be reduced at 90° from vertical for Inch Part No.'s 47531 & 47539 and Metric Part No. 47585. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Description
Jergens SP2000™ Side-Pull Hoist Rings are ideal for flipping fixtures, dies and molds. They swivel 360° and pivot around the center bolt providing the ring with greater clearances in side lifting applications and when lifting rotating objects. The hoist rings are low profile and have a unique bolt retention design. The oversized forged ring, and single piece forging, easily adapts to larger hoist hooks. Their relatively light weight makes them easier to handle than similar hoist rings. SP2000™ Side-Pull Hoist Rings can be used for top lifting applications as well as side lifting applications. Note(s): The rated load may be reduced at 90° from vertical for Inch Part No.'s 47531 & 47539 and Metric Part No. 47585. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SP2000,Ñ¢ Side-Pull Hoist Ring, part number 47535, has a load capacity of 4,100 lbs and features a 3/4-10 thread size. It is designed for both side and top lifting applications, providing versatility in various operational scenarios. The dimensions include a height of 2 5/16 inches and a width of 1 1/8 inches, with a torque requirement of 50 ft-lbs. The hoist ring is constructed from certified alloy steel, ensuring durability and reliability. It is manufactured in the USA and adheres to industry standards including OSHA, ANSI/ASME, and MIL-STD specifications. The design includes a low profile and a unique bolt retention feature, making it suitable for use with larger hoist hooks.

Datasheet Summary
Powered by GS/AI

The SP2000,Ñ¢ Side-Pull Hoist Ring, part number 47535, has a load capacity of 4,100 lbs and features a 3/4-10 thread size. It is designed for both side and top lifting applications, providing versatility in various operational scenarios. The dimensions include a height of 2 5/16 inches and a width of 1 1/8 inches, with a torque requirement of 50 ft-lbs. The hoist ring is constructed from certified alloy steel, ensuring durability and reliability. It is manufactured in the USA and adheres to industry standards including OSHA, ANSI/ASME, and MIL-STD specifications. The design includes a low profile and a unique bolt retention feature, making it suitable for use with larger hoist hooks.

Suppliers

Company
Product
Description
Supplier Links
SP2000™ Side-Pull Hoist Rings - 47535 - Jergens, Inc.
Cleveland, OH, United States
SP2000™ Side-Pull Hoist Rings
47535
SP2000™ Side-Pull Hoist Rings 47535
Jergens SP2000™ Side-Pull Hoist Rings are ideal for flipping fixtures, dies and molds. They swivel 360° and pivot around the center bolt providing the ring with greater clearances in side lifting applications and when lifting rotating objects. The hoist rings are low profile and have a unique bolt retention design. The oversized forged ring, and single piece forging, easily adapts to larger hoist hooks. Their relatively light weight makes them easier to handle than similar hoist rings. SP2000™ Side-Pull Hoist Rings can be used for top lifting applications as well as side lifting applications. Note(s): The rated load may be reduced at 90° from vertical for Inch Part No.'s 47531 & 47539 and Metric Part No. 47585. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens SP2000™ Side-Pull Hoist Rings are ideal for flipping fixtures, dies and molds. They swivel 360° and pivot around the center bolt providing the ring with greater clearances in side lifting applications and when lifting rotating objects. The hoist rings are low profile and have a unique bolt retention design. The oversized forged ring, and single piece forging, easily adapts to larger hoist hooks. Their relatively light weight makes them easier to handle than similar hoist rings. SP2000™ Side-Pull Hoist Rings can be used for top lifting applications as well as side lifting applications.
Note(s):

  • The rated load may be reduced at 90° from vertical for Inch Part No.'s 47531 & 47539 and Metric Part No. 47585.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hoist Rings
Product Number 47535
Product Name SP2000™ Side-Pull Hoist Rings
Type Side-pull
Features Pivot; Swivel
Thread Size 3/4-10 In
Unlock Full Specs
to access all available technical data

Similar Products

Lift-Check™ SP2000™ Side-Pull Hoist Rings - 47585LC - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
SP2000™ Side-Pull Hoist Rings - 47534 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 5/8-11 In
View Details
Envirolox™ Center-Pull Hoist Rings with Long U-Bar - 23523-E - Jergens, Inc.
Specs
Type Center-pull
Thread Size 7/8-9 In
Maximum Load 4 tons (3.63 metric tons)
View Details
Shackle-Lok™ Hoist Rings - 24408NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 1/2-13 In
Maximum Load 1.25 tons (1.13 metric tons)
View Details