Jergens, Inc. Envirolox™ Side-Pull Hoist Rings 47313-E

Description
Jergens Traditional Side-Pull Hoist Ring's 360° swivel plus pivot point moves around the bolt to provide greater clearances in side lifting and when lifting rotating objects. Each hoist ring is rated at a 5:1 strength factor and is proof tested to 200% of its rated load capacity. Made in the U.S.A. The Envirolox™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme conditions. It provides surface hardness, lubricity, and more effective corrosion protection than paints. Material: Alloy Steel Finish: Envirolox™ Protective Coating Temperature Range: 400°F (204°C) to -20°F (-28°C) Clevis, ring, bushing, and cap screw are Magnetic Particle Inspected Clevis is X-rayed Note: Stated Load Capacity based on recommended thread torques as shown in the table. It is recommended that the Torque values be used when installing hoist rings. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet
Description
Jergens Traditional Side-Pull Hoist Ring's 360° swivel plus pivot point moves around the bolt to provide greater clearances in side lifting and when lifting rotating objects. Each hoist ring is rated at a 5:1 strength factor and is proof tested to 200% of its rated load capacity. Made in the U.S.A. The Envirolox™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme conditions. It provides surface hardness, lubricity, and more effective corrosion protection than paints. Material: Alloy Steel Finish: Envirolox™ Protective Coating Temperature Range: 400°F (204°C) to -20°F (-28°C) Clevis, ring, bushing, and cap screw are Magnetic Particle Inspected Clevis is X-rayed Note: Stated Load Capacity based on recommended thread torques as shown in the table. It is recommended that the Torque values be used when installing hoist rings. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Envirolox™ Side-Pull Hoist Rings - 47313-E - Jergens, Inc.
Cleveland, OH, United States
Envirolox™ Side-Pull Hoist Rings
47313-E
Envirolox™ Side-Pull Hoist Rings 47313-E
Jergens Traditional Side-Pull Hoist Ring's 360° swivel plus pivot point moves around the bolt to provide greater clearances in side lifting and when lifting rotating objects. Each hoist ring is rated at a 5:1 strength factor and is proof tested to 200% of its rated load capacity. Made in the U.S.A. The Envirolox™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme conditions. It provides surface hardness, lubricity, and more effective corrosion protection than paints. Material: Alloy Steel Finish: Envirolox™ Protective Coating Temperature Range: 400°F (204°C) to -20°F (-28°C) Clevis, ring, bushing, and cap screw are Magnetic Particle Inspected Clevis is X-rayed Note: Stated Load Capacity based on recommended thread torques as shown in the table. It is recommended that the Torque values be used when installing hoist rings. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Traditional Side-Pull Hoist Ring's 360° swivel plus pivot point moves around the bolt to provide greater clearances in side lifting and when lifting rotating objects. Each hoist ring is rated at a 5:1 strength factor and is proof tested to 200% of its rated load capacity. Made in the U.S.A.

The Envirolox™ Protective Finish is a proprietary nickel-based coating that helps to prevent rusting and other environmental hazards from affecting Jergens Hoist Rings. This coating does not contain cadmium or chromium, is environmentally friendly, and is proven to be effective in extreme conditions. It provides surface hardness, lubricity, and more effective corrosion protection than paints.

  • Material: Alloy Steel
  • Finish: Envirolox™ Protective Coating
  • Temperature Range: 400°F (204°C) to -20°F (-28°C)
  • Clevis, ring, bushing, and cap screw are Magnetic Particle Inspected
  • Clevis is X-rayed

Note:

  • Stated Load Capacity based on recommended thread torques as shown in the table.
  • It is recommended that the Torque values be used when installing hoist rings.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hoist Rings
Product Number 47313-E
Product Name Envirolox™ Side-Pull Hoist Rings
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
Finish Envirolox™ Protective Coating
Unlock Full Specs
to access all available technical data

Similar Products

Envirolox™ Side-Pull Hoist Rings - 47356-E - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23329-08 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Traditional Side-Pull Hoist Rings - 47354 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size M16 x 2.0
View Details
Forged Center-Pull Hoist Rings - 23979 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M30 x 3.5
Maximum Load 7.72 tons (7 metric tons)
View Details