Jergens, Inc. Adjustable Clamp Heels 47203

Description
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Stud Material & Finish: Stressproof® Steel, Black Oxide Pad Material & Finish: Low Carbon Steel, Black Oxide Thread: 2B-UNC for Inch, 6h for Metric
Request a Quote
Description
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Stud Material & Finish: Stressproof® Steel, Black Oxide Pad Material & Finish: Low Carbon Steel, Black Oxide Thread: 2B-UNC for Inch, 6h for Metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Adjustable Clamp Heel, part number 47203, is designed for versatile workholding applications. It features a stud made from Stressproof® steel with a black oxide finish, ensuring durability and resistance to wear. The pad is constructed from low carbon steel, also finished in black oxide, providing a reliable grip. This clamp heel has a thread specification of 2B-UNC for inch applications, making it compatible with a variety of fixtures and jigs. Weighing 0.60 lbs, it is suitable for projects requiring adjustable clamping solutions.

Datasheet Summary
Powered by GS/AI

The Adjustable Clamp Heel, part number 47203, is designed for versatile workholding applications. It features a stud made from Stressproof® steel with a black oxide finish, ensuring durability and resistance to wear. The pad is constructed from low carbon steel, also finished in black oxide, providing a reliable grip. This clamp heel has a thread specification of 2B-UNC for inch applications, making it compatible with a variety of fixtures and jigs. Weighing 0.60 lbs, it is suitable for projects requiring adjustable clamping solutions.

Suppliers

Company
Product
Description
Supplier Links
Adjustable Clamp Heels - 47203 - Jergens, Inc.
Cleveland, OH, United States
Adjustable Clamp Heels
47203
Adjustable Clamp Heels 47203
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Stud Material & Finish: Stressproof® Steel, Black Oxide Pad Material & Finish: Low Carbon Steel, Black Oxide Thread: 2B-UNC for Inch, 6h for Metric

With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices.
Features, Benefits, & Product Specifications:

  • Stud Material & Finish: Stressproof® Steel, Black Oxide
  • Pad Material & Finish: Low Carbon Steel, Black Oxide
  • Thread: 2B-UNC for Inch, 6h for Metric
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number 47203
Product Name Adjustable Clamp Heels
Features Metric; Threaded Stud
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Leveling Mounts - 32652 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
Threaded Leveling Pads - 32524 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Pad
Features Metric; Swivel Heads; Threaded Stud
View Details