Jergens, Inc. Kwik-Strip® Stripper Bolts 46619

Description
Jergens Kwik-Strip® Stripper Bolts provide an inexpensive, simple method of stripper plate removal. The stripper can be removed with the die still mounted in the press. Features, Benefits, & Product Specifications: Material: Alloy Steel Heat Treat: 32-36 RC Selection of Sizes: Size selections should be based on the thread size. For example, if your application calls for a 1/2" stripper bolt (with a 3/8" thread), use a 5/8" Kwik-Strip® Stripper Bolt (with a 3/8" thread). Kwik-Strip® Stripper Bolts may be shortened by 1/4" and still have sufficient thread depth for the cap screw.
Request a Quote Datasheet
Description
Jergens Kwik-Strip® Stripper Bolts provide an inexpensive, simple method of stripper plate removal. The stripper can be removed with the die still mounted in the press. Features, Benefits, & Product Specifications: Material: Alloy Steel Heat Treat: 32-36 RC Selection of Sizes: Size selections should be based on the thread size. For example, if your application calls for a 1/2" stripper bolt (with a 3/8" thread), use a 5/8" Kwik-Strip® Stripper Bolt (with a 3/8" thread). Kwik-Strip® Stripper Bolts may be shortened by 1/4" and still have sufficient thread depth for the cap screw.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kwik-Strip® Stripper Bolts - 46619 - Jergens, Inc.
Cleveland, OH, United States
Kwik-Strip® Stripper Bolts
46619
Kwik-Strip® Stripper Bolts 46619
Jergens Kwik-Strip® Stripper Bolts provide an inexpensive, simple method of stripper plate removal. The stripper can be removed with the die still mounted in the press. Features, Benefits, & Product Specifications: Material: Alloy Steel Heat Treat: 32-36 RC Selection of Sizes: Size selections should be based on the thread size. For example, if your application calls for a 1/2" stripper bolt (with a 3/8" thread), use a 5/8" Kwik-Strip® Stripper Bolt (with a 3/8" thread). Kwik-Strip® Stripper Bolts may be shortened by 1/4" and still have sufficient thread depth for the cap screw.

Jergens Kwik-Strip® Stripper Bolts provide an inexpensive, simple method of stripper plate removal. The stripper can be removed with the die still mounted in the press.
Features, Benefits, & Product Specifications:

  • Material: Alloy Steel
  • Heat Treat: 32-36 RC

Selection of Sizes:
Size selections should be based on the thread size. For example, if your application calls for a 1/2" stripper bolt (with a 3/8" thread), use a 5/8" Kwik-Strip® Stripper Bolt (with a 3/8" thread). Kwik-Strip® Stripper Bolts may be shortened by 1/4" and still have sufficient thread depth for the cap screw.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Bolts
Product Number 46619
Product Name Kwik-Strip® Stripper Bolts
Material Steel; Alloy Steel
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Bolts - 44704 - Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
T-Bolts - 42506 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
T-Slot Bolts - 44306 - Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Kwik-Strip® Stripper Bolts - 46604 - Jergens, Inc.
Specs
Material Steel; Alloy Steel
View Details