Jergens, Inc. Kwik-Strip® Stripper Bolts 46604

Description
Jergens Kwik-Strip® Stripper Bolts provide an inexpensive, simple method of stripper plate removal. The stripper can be removed with the die still mounted in the press. Features, Benefits, & Product Specifications: Material: Alloy Steel Heat Treat: 32-36 RC Selection of Sizes: Size selections should be based on the thread size. For example, if your application calls for a 1/2" stripper bolt (with a 3/8" thread), use a 5/8" Kwik-Strip® Stripper Bolt (with a 3/8" thread). Kwik-Strip® Stripper Bolts may be shortened by 1/4" and still have sufficient thread depth for the cap screw.
Request a Quote
Description
Jergens Kwik-Strip® Stripper Bolts provide an inexpensive, simple method of stripper plate removal. The stripper can be removed with the die still mounted in the press. Features, Benefits, & Product Specifications: Material: Alloy Steel Heat Treat: 32-36 RC Selection of Sizes: Size selections should be based on the thread size. For example, if your application calls for a 1/2" stripper bolt (with a 3/8" thread), use a 5/8" Kwik-Strip® Stripper Bolt (with a 3/8" thread). Kwik-Strip® Stripper Bolts may be shortened by 1/4" and still have sufficient thread depth for the cap screw.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Kwik-Strip® Stripper Bolt part number 46604 is constructed from alloy steel and features a heat treatment hardness of 32-36 RC. This bolt is designed for efficient stripper plate removal, allowing for the stripper to be detached while the die remains mounted in the press. The bolt measures 3.5 inches in length and has a thread size of 5/16-18. It can be shortened by up to 1/4 inch without compromising the thread depth necessary for the cap screw. This product is suitable for applications requiring reliable and straightforward stripper plate management.

Datasheet Summary
Powered by GS/AI

Kwik-Strip® Stripper Bolt part number 46604 is constructed from alloy steel and features a heat treatment hardness of 32-36 RC. This bolt is designed for efficient stripper plate removal, allowing for the stripper to be detached while the die remains mounted in the press. The bolt measures 3.5 inches in length and has a thread size of 5/16-18. It can be shortened by up to 1/4 inch without compromising the thread depth necessary for the cap screw. This product is suitable for applications requiring reliable and straightforward stripper plate management.

Suppliers

Company
Product
Description
Supplier Links
Kwik-Strip® Stripper Bolts - 46604 - Jergens, Inc.
Cleveland, OH, United States
Kwik-Strip® Stripper Bolts
46604
Kwik-Strip® Stripper Bolts 46604
Jergens Kwik-Strip® Stripper Bolts provide an inexpensive, simple method of stripper plate removal. The stripper can be removed with the die still mounted in the press. Features, Benefits, & Product Specifications: Material: Alloy Steel Heat Treat: 32-36 RC Selection of Sizes: Size selections should be based on the thread size. For example, if your application calls for a 1/2" stripper bolt (with a 3/8" thread), use a 5/8" Kwik-Strip® Stripper Bolt (with a 3/8" thread). Kwik-Strip® Stripper Bolts may be shortened by 1/4" and still have sufficient thread depth for the cap screw.

Jergens Kwik-Strip® Stripper Bolts provide an inexpensive, simple method of stripper plate removal. The stripper can be removed with the die still mounted in the press.
Features, Benefits, & Product Specifications:

  • Material: Alloy Steel
  • Heat Treat: 32-36 RC

Selection of Sizes:
Size selections should be based on the thread size. For example, if your application calls for a 1/2" stripper bolt (with a 3/8" thread), use a 5/8" Kwik-Strip® Stripper Bolt (with a 3/8" thread). Kwik-Strip® Stripper Bolts may be shortened by 1/4" and still have sufficient thread depth for the cap screw.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Bolts
Product Number 46604
Product Name Kwik-Strip® Stripper Bolts
Material Steel; Alloy Steel
Unlock Full Specs
to access all available technical data

Similar Products

T-Bolts - 42504 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Kwik-Strip® Stripper Bolts - 46613 - Jergens, Inc.
Specs
Material Steel; Alloy Steel
View Details
T-Bolts - 42509 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
T-Bolts - 42705 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details