Jergens, Inc. T-Bolts 42106

Description
Jergens T-Slot Bolts mate with T-slot nuts to clamp workpieces onto milling machines and positioning tables. Their square head presses against the workpiece, and their threaded rod connects to a T-nut, which fits into a T-slot groove on the machine table. Features, Benefits, & Product Specifications: Material: Alloy Steel Finish: Black Oxide Heat Treat: RC 34-38 Thread: 2A-UNC Available in lengths up to 24"
Request a Quote
Description
Jergens T-Slot Bolts mate with T-slot nuts to clamp workpieces onto milling machines and positioning tables. Their square head presses against the workpiece, and their threaded rod connects to a T-nut, which fits into a T-slot groove on the machine table. Features, Benefits, & Product Specifications: Material: Alloy Steel Finish: Black Oxide Heat Treat: RC 34-38 Thread: 2A-UNC Available in lengths up to 24"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens T-Bolt part number 42106 features a thread size of 3/8-16 and a length of 4 inches. The bolt has a square head dimension of 11/16 inches and a shoulder height of 1/4 inch, making it suitable for clamping applications in conjunction with T-slot nuts. Constructed from alloy steel, it is finished with black oxide for enhanced durability and corrosion resistance. The heat treatment process results in a hardness rating of RC 34-38. Weighing 0.14 lbs, this T-bolt is designed to provide reliable fastening solutions in various machining and positioning setups.

Datasheet Summary
Powered by GS/AI

Jergens T-Bolt part number 42106 features a thread size of 3/8-16 and a length of 4 inches. The bolt has a square head dimension of 11/16 inches and a shoulder height of 1/4 inch, making it suitable for clamping applications in conjunction with T-slot nuts. Constructed from alloy steel, it is finished with black oxide for enhanced durability and corrosion resistance. The heat treatment process results in a hardness rating of RC 34-38. Weighing 0.14 lbs, this T-bolt is designed to provide reliable fastening solutions in various machining and positioning setups.

Suppliers

Company
Product
Description
Supplier Links
T-Bolts - 42106 - Jergens, Inc.
Cleveland, OH, United States
T-Bolts
42106
T-Bolts 42106
Jergens T-Slot Bolts mate with T-slot nuts to clamp workpieces onto milling machines and positioning tables. Their square head presses against the workpiece, and their threaded rod connects to a T-nut, which fits into a T-slot groove on the machine table. Features, Benefits, & Product Specifications: Material: Alloy Steel Finish: Black Oxide Heat Treat: RC 34-38 Thread: 2A-UNC Available in lengths up to 24"

Jergens T-Slot Bolts mate with T-slot nuts to clamp workpieces onto milling machines and positioning tables. Their square head presses against the workpiece, and their threaded rod connects to a T-nut, which fits into a T-slot groove on the machine table.
Features, Benefits, & Product Specifications:

  • Material: Alloy Steel
  • Finish: Black Oxide
  • Heat Treat: RC 34-38
  • Thread: 2A-UNC
  • Available in lengths up to 24"
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Bolts
Product Number 42106
Product Name T-Bolts
Bolt Type T-Head Bolt
Unlock Full Specs
to access all available technical data

Similar Products

T-Bolts - 42502 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Kwik-Strip® Stripper Bolts - 46604 - Jergens, Inc.
Specs
Material Steel; Alloy Steel
View Details
T-Bolts - 42509 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
T-Slot Bolts - 44105 - Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details