Jergens, Inc. Alloy Steel Studs 38323

Description
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Tensile: 125,000 PSI Min. (Inch); 862 MPa (Metric) Yield: 100,000 PSI Min (Inch); 689 MPa (Metric) Longer or special studs are available upon request
Request a Quote
Description
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Tensile: 125,000 PSI Min. (Inch); 862 MPa (Metric) Yield: 100,000 PSI Min (Inch); 689 MPa (Metric) Longer or special studs are available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Alloy Steel Studs from Jergens, Inc. are constructed from Stressproof® steel, providing a minimum tensile strength of 125,000 psi and a yield strength of 100,000 psi. The studs feature a black oxide finish, which enhances corrosion resistance. The specific part number 38323 has a length of 3 inches and a thread size of 1/2-13, with a weight of 1.65 lbs for a set of 10 pieces. These studs are suitable for various applications requiring durable fastening solutions. Custom lengths and special configurations are available upon request, making them adaptable for specific project needs.

Datasheet Summary
Powered by GS/AI

The Alloy Steel Studs from Jergens, Inc. are constructed from Stressproof® steel, providing a minimum tensile strength of 125,000 psi and a yield strength of 100,000 psi. The studs feature a black oxide finish, which enhances corrosion resistance. The specific part number 38323 has a length of 3 inches and a thread size of 1/2-13, with a weight of 1.65 lbs for a set of 10 pieces. These studs are suitable for various applications requiring durable fastening solutions. Custom lengths and special configurations are available upon request, making them adaptable for specific project needs.

Suppliers

Company
Product
Description
Supplier Links
Alloy Steel Studs - 38323 - Jergens, Inc.
Cleveland, OH, United States
Alloy Steel Studs
38323
Alloy Steel Studs 38323
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Tensile: 125,000 PSI Min. (Inch); 862 MPa (Metric) Yield: 100,000 PSI Min (Inch); 689 MPa (Metric) Longer or special studs are available upon request

With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices.
Features, Benefits, & Product Specifications:

  • Material: Stressproof® Steel
  • Finish: Black Oxide
  • Tensile: 125,000 PSI Min. (Inch); 862 MPa (Metric)
  • Yield: 100,000 PSI Min (Inch); 689 MPa (Metric)
  • Longer or special studs are available upon request
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Studs
Product Number 38323
Product Name Alloy Steel Studs
Attachment Threaded
Shape Round
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Alloy Steel Studs - 38329 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
Alloy Steel Studs - 38574 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units Metric
View Details
Stainless Steel Setup Studs - 38427 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
Stainless Steel Fixture Studs - 38201 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details