Jergens, Inc. Alloy Steel Studs 38133

Description
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Tensile: 125,000 PSI Min. (Inch); 862 MPa (Metric) Yield: 100,000 PSI Min (Inch); 689 MPa (Metric) Longer or special studs are available upon request
Request a Quote
Description
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Tensile: 125,000 PSI Min. (Inch); 862 MPa (Metric) Yield: 100,000 PSI Min (Inch); 689 MPa (Metric) Longer or special studs are available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jergens Alloy Steel Stud, part number 38133, is constructed from Stressproof® steel, providing a minimum tensile strength of 125,000 PSI and a minimum yield strength of 100,000 PSI. It features a black oxide finish, which enhances corrosion resistance. This specific stud measures 1 1/4 inches in length and is suitable for applications requiring robust fastening solutions. Additional lengths or custom specifications can be requested, making it versatile for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Jergens Alloy Steel Stud, part number 38133, is constructed from Stressproof® steel, providing a minimum tensile strength of 125,000 PSI and a minimum yield strength of 100,000 PSI. It features a black oxide finish, which enhances corrosion resistance. This specific stud measures 1 1/4 inches in length and is suitable for applications requiring robust fastening solutions. Additional lengths or custom specifications can be requested, making it versatile for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Alloy Steel Studs - 38133 - Jergens, Inc.
Cleveland, OH, United States
Alloy Steel Studs
38133
Alloy Steel Studs 38133
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Tensile: 125,000 PSI Min. (Inch); 862 MPa (Metric) Yield: 100,000 PSI Min (Inch); 689 MPa (Metric) Longer or special studs are available upon request

With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices.
Features, Benefits, & Product Specifications:

  • Material: Stressproof® Steel
  • Finish: Black Oxide
  • Tensile: 125,000 PSI Min. (Inch); 862 MPa (Metric)
  • Yield: 100,000 PSI Min (Inch); 689 MPa (Metric)
  • Longer or special studs are available upon request
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Studs
Product Number 38133
Product Name Alloy Steel Studs
Attachment Threaded
Shape Round
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Alloy Steel Studs - 38323 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
Alloy Steel Studs - 38326 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
Alloy Steel Studs - 38773 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units Metric
View Details
Stainless Steel Fixture Studs - 38201 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details