Jergens, Inc. Alloy Steel Studs 37974

Description
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Tensile: 125,000 PSI Min. (Inch); 862 MPa (Metric) Yield: 100,000 PSI Min (Inch); 689 MPa (Metric) Longer or special studs are available upon request
Request a Quote
Description
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Tensile: 125,000 PSI Min. (Inch); 862 MPa (Metric) Yield: 100,000 PSI Min (Inch); 689 MPa (Metric) Longer or special studs are available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jergens Alloy Steel Stud, part number 37974, features a metric thread size of M8 x 1.25 and a length of 96 mm. It is constructed from Stressproof® steel, providing a tensile strength of 862 MPa and a yield strength of 689 MPa. The stud is finished with black oxide for enhanced corrosion resistance. Weighing 0.15 kg, this product is suitable for various applications requiring reliable fastening solutions. Longer or special studs can be requested, making it adaptable for specific project needs.

Datasheet Summary
Powered by GS/AI

The Jergens Alloy Steel Stud, part number 37974, features a metric thread size of M8 x 1.25 and a length of 96 mm. It is constructed from Stressproof® steel, providing a tensile strength of 862 MPa and a yield strength of 689 MPa. The stud is finished with black oxide for enhanced corrosion resistance. Weighing 0.15 kg, this product is suitable for various applications requiring reliable fastening solutions. Longer or special studs can be requested, making it adaptable for specific project needs.

Suppliers

Company
Product
Description
Supplier Links
Alloy Steel Studs - 37974 - Jergens, Inc.
Cleveland, OH, United States
Alloy Steel Studs
37974
Alloy Steel Studs 37974
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Tensile: 125,000 PSI Min. (Inch); 862 MPa (Metric) Yield: 100,000 PSI Min (Inch); 689 MPa (Metric) Longer or special studs are available upon request

With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices.
Features, Benefits, & Product Specifications:

  • Material: Stressproof® Steel
  • Finish: Black Oxide
  • Tensile: 125,000 PSI Min. (Inch); 862 MPa (Metric)
  • Yield: 100,000 PSI Min (Inch); 689 MPa (Metric)
  • Longer or special studs are available upon request
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Studs
Product Number 37974
Product Name Alloy Steel Studs
Attachment Threaded
Shape Round
Design Units Metric
Inch M8 x 1.25
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Setup Studs - 38827 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
ZPS K40 Pull Studs - 303206 - Jergens, Inc.
Specs
Material Stainless Steel; Hardened Stainless Steel
View Details
Alloy Steel Studs - 38575 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units Metric
View Details