Jergens, Inc. Alloy Steel Studs 37773

Description
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Tensile: 125,000 PSI Min. (Inch); 862 MPa (Metric) Yield: 100,000 PSI Min (Inch); 689 MPa (Metric) Longer or special studs are available upon request
Request a Quote
Description
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Tensile: 125,000 PSI Min. (Inch); 862 MPa (Metric) Yield: 100,000 PSI Min (Inch); 689 MPa (Metric) Longer or special studs are available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 37773 is a metric alloy steel stud with M6 x 1.0 thread, 81 mm length, and 18 mm head diameter. It is made of Stressproof® steel with a black oxide finish, has a minimum tensile strength of 862 MPa, and a minimum yield strength of 689 MPa. The part weighs 0.06 kg.

Datasheet Summary
Powered by GS/AI

The 37773 is a metric alloy steel stud with M6 x 1.0 thread, 81 mm length, and 18 mm head diameter. It is made of Stressproof® steel with a black oxide finish, has a minimum tensile strength of 862 MPa, and a minimum yield strength of 689 MPa. The part weighs 0.06 kg.

Suppliers

Company
Product
Description
Supplier Links
Alloy Steel Studs - 37773 - Jergens, Inc.
Cleveland, OH, United States
Alloy Steel Studs
37773
Alloy Steel Studs 37773
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Tensile: 125,000 PSI Min. (Inch); 862 MPa (Metric) Yield: 100,000 PSI Min (Inch); 689 MPa (Metric) Longer or special studs are available upon request

With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices.
Features, Benefits, & Product Specifications:

  • Material: Stressproof® Steel
  • Finish: Black Oxide
  • Tensile: 125,000 PSI Min. (Inch); 862 MPa (Metric)
  • Yield: 100,000 PSI Min (Inch); 689 MPa (Metric)
  • Longer or special studs are available upon request
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Studs
Product Number 37773
Product Name Alloy Steel Studs
Attachment Threaded
Shape Round
Design Units Metric
Inch M6 x 1.0
Unlock Full Specs
to access all available technical data

Similar Products

Alloy Steel Studs - 38175 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units Metric
View Details
ZPS K10 Pull Studs - 303636 - Jergens, Inc.
Specs
Material Stainless Steel; Hardened Stainless Steel
View Details
Alloy Steel Studs - 38523 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
Quick-Loc™ Spacer Studs - QL-200815 - Jergens, Inc.
Specs
Material Steel; A2 Tool Steel
Finish Black Oxide
View Details