Jergens, Inc. Alloy Steel Studs 37725

Description
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Tensile: 125,000 PSI Min. (Inch); 862 MPa (Metric) Yield: 100,000 PSI Min (Inch); 689 MPa (Metric) Longer or special studs are available upon request
Request a Quote
Description
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Tensile: 125,000 PSI Min. (Inch); 862 MPa (Metric) Yield: 100,000 PSI Min (Inch); 689 MPa (Metric) Longer or special studs are available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Alloy Steel Studs, part number 37725, from Jergens, Inc. are made from Stressproof® steel, providing a minimum tensile strength of 125,000 psi and a yield strength of 100,000 psi. These studs feature a black oxide finish, which can enhance corrosion resistance. The specific dimensions for this part number include a length of 4 inches and a weight of 0.56 lbs for a pack of 10 pieces. Custom lengths or special configurations can be requested, making these studs versatile for various applications in workholding and fixture design.

Datasheet Summary
Powered by GS/AI

The Alloy Steel Studs, part number 37725, from Jergens, Inc. are made from Stressproof® steel, providing a minimum tensile strength of 125,000 psi and a yield strength of 100,000 psi. These studs feature a black oxide finish, which can enhance corrosion resistance. The specific dimensions for this part number include a length of 4 inches and a weight of 0.56 lbs for a pack of 10 pieces. Custom lengths or special configurations can be requested, making these studs versatile for various applications in workholding and fixture design.

Suppliers

Company
Product
Description
Supplier Links
Alloy Steel Studs - 37725 - Jergens, Inc.
Cleveland, OH, United States
Alloy Steel Studs
37725
Alloy Steel Studs 37725
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof® Steel Finish: Black Oxide Tensile: 125,000 PSI Min. (Inch); 862 MPa (Metric) Yield: 100,000 PSI Min (Inch); 689 MPa (Metric) Longer or special studs are available upon request

With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices.
Features, Benefits, & Product Specifications:

  • Material: Stressproof® Steel
  • Finish: Black Oxide
  • Tensile: 125,000 PSI Min. (Inch); 862 MPa (Metric)
  • Yield: 100,000 PSI Min (Inch); 689 MPa (Metric)
  • Longer or special studs are available upon request
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Studs
Product Number 37725
Product Name Alloy Steel Studs
Attachment Threaded
Shape Round
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Alloy Steel Studs - 39123 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
ZPS K20 Pull Studs - 303149 - Jergens, Inc.
Specs
Material Stainless Steel; Hardened Stainless Steel
View Details
Alloy Steel Studs - 38523 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details
Alloy Steel Studs - 37724 - Jergens, Inc.
Specs
Attachment Threaded
Shape Round
Design Units English
View Details