Jergens, Inc. Elastomer Spring Locating Pins 36232

Description
Jergens Elastomer Spring Locating Pins are designed for fixturing small parts in tight or compact spaces. Ideal for positioning and chucking flat parts and round parts and for profile clamping. Features, Benefits, & Product Specifications: Body Material: Aluminum Spring Material: Elastomer Plastic Pin Materials & Finishes: Steel, Case Hardened Zinc Coated Plastic, Delrin White Stainless Steel Economical Easy to handle and mount Ideal for positioning flat or round pieces Maintains constant pressure on parts Minimizes fixturing space Note(s): For applications involving any fluid or liquid, use the Spring Locating Pins with Seals (only sealed pins have a coil-style spring, see Related Products below). All other applications may use our Elastomer Spring Locating Pins. These pins have a solid elastomer plastic, colored body with a chromate aluminum case.
Request a Quote Datasheet
Description
Jergens Elastomer Spring Locating Pins are designed for fixturing small parts in tight or compact spaces. Ideal for positioning and chucking flat parts and round parts and for profile clamping. Features, Benefits, & Product Specifications: Body Material: Aluminum Spring Material: Elastomer Plastic Pin Materials & Finishes: Steel, Case Hardened Zinc Coated Plastic, Delrin White Stainless Steel Economical Easy to handle and mount Ideal for positioning flat or round pieces Maintains constant pressure on parts Minimizes fixturing space Note(s): For applications involving any fluid or liquid, use the Spring Locating Pins with Seals (only sealed pins have a coil-style spring, see Related Products below). All other applications may use our Elastomer Spring Locating Pins. These pins have a solid elastomer plastic, colored body with a chromate aluminum case.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Elastomer Spring Locating Pins - 36232 - Jergens, Inc.
Cleveland, OH, United States
Elastomer Spring Locating Pins
36232
Elastomer Spring Locating Pins 36232
Jergens Elastomer Spring Locating Pins are designed for fixturing small parts in tight or compact spaces. Ideal for positioning and chucking flat parts and round parts and for profile clamping. Features, Benefits, & Product Specifications: Body Material: Aluminum Spring Material: Elastomer Plastic Pin Materials & Finishes: Steel, Case Hardened Zinc Coated Plastic, Delrin White Stainless Steel Economical Easy to handle and mount Ideal for positioning flat or round pieces Maintains constant pressure on parts Minimizes fixturing space Note(s): For applications involving any fluid or liquid, use the Spring Locating Pins with Seals (only sealed pins have a coil-style spring, see Related Products below). All other applications may use our Elastomer Spring Locating Pins. These pins have a solid elastomer plastic, colored body with a chromate aluminum case.

Jergens Elastomer Spring Locating Pins are designed for fixturing small parts in tight or compact spaces. Ideal for positioning and chucking flat parts and round parts and for profile clamping.
Features, Benefits, & Product Specifications:

  • Body Material: Aluminum
  • Spring Material: Elastomer Plastic
  • Pin Materials & Finishes:
    • Steel, Case Hardened Zinc Coated
    • Plastic, Delrin White
    • Stainless Steel
  • Economical
  • Easy to handle and mount
  • Ideal for positioning flat or round pieces
  • Maintains constant pressure on parts
  • Minimizes fixturing space

Note(s):
For applications involving any fluid or liquid, use the Spring Locating Pins with Seals (only sealed pins have a coil-style spring, see Related Products below). All other applications may use our Elastomer Spring Locating Pins. These pins have a solid elastomer plastic, colored body with a chromate aluminum case.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Spring Locating Pins
Product Number 36232
Product Name Elastomer Spring Locating Pins
Pin Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Locating Pins with Seal - 36207 - Jergens, Inc.
Specs
Diameter 0.4380 inch (11.13 mm)
Side Force 9 lbs (4.08 kg)
Body Material Aluminum; Steel; Steel, Case Hardened Zinc Coated
View Details
Elastomer Spring Locating Pins - 36240 - Jergens, Inc.
Specs
Pin Diameter 0.5000 inch (12.7 mm)
Side Force 11.1 lbs (5.03 kg)
Body Material Aluminum; Steel; Steel, Case Hardened Zinc Coated
View Details
Elastomer Spring Locating Pins - 36242 - Jergens, Inc.
Specs
Pin Diameter 0.6250 inch (15.87 mm)
Side Force 17.5 lbs (7.94 kg)
Body Material Aluminum; Steel; Steel, Case Hardened Zinc Coated
View Details
Elastomer Spring Locating Pins - 36283 - Jergens, Inc.
Specs
Pin Diameter 0.6250 inch (15.87 mm)
Side Force 35 lbs (15.87 kg)
Body Material Aluminum; Steel; Steel, Case Hardened Zinc Coated
View Details