Jergens, Inc. Spring Locating Pins with Seal 36202

Description
Jergens Spring Locating Pins are designed for fixturing small parts in tight or compact spaces. Ideal for positioning and chucking flat parts and round parts and for profile clamping. Features, Benefits, & Product Specifications: Body Material: Aluminum Spring Material: Steel Pin Materials & Finishes: Steel, Case Hardened Zinc Coated Plastic, Delrin White Economical Easy to handle and mount Ideal for positioning flat or round pieces Maintains constant pressure on parts Minimizes fixturing space Note(s): For applications involving any fluid or liquid, use the Spring Locating Pins with Seals (only sealed pins have a coil-style spring). All other applications may use our Elastomer Spring Locating Pins (see Related Products below). These pins have a solid elastomer plastic, colored body with a chromate aluminum case.
Request a Quote Datasheet
Description
Jergens Spring Locating Pins are designed for fixturing small parts in tight or compact spaces. Ideal for positioning and chucking flat parts and round parts and for profile clamping. Features, Benefits, & Product Specifications: Body Material: Aluminum Spring Material: Steel Pin Materials & Finishes: Steel, Case Hardened Zinc Coated Plastic, Delrin White Economical Easy to handle and mount Ideal for positioning flat or round pieces Maintains constant pressure on parts Minimizes fixturing space Note(s): For applications involving any fluid or liquid, use the Spring Locating Pins with Seals (only sealed pins have a coil-style spring). All other applications may use our Elastomer Spring Locating Pins (see Related Products below). These pins have a solid elastomer plastic, colored body with a chromate aluminum case.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Locating Pins with Seal - 36202 - Jergens, Inc.
Cleveland, OH, United States
Spring Locating Pins with Seal
36202
Spring Locating Pins with Seal 36202
Jergens Spring Locating Pins are designed for fixturing small parts in tight or compact spaces. Ideal for positioning and chucking flat parts and round parts and for profile clamping. Features, Benefits, & Product Specifications: Body Material: Aluminum Spring Material: Steel Pin Materials & Finishes: Steel, Case Hardened Zinc Coated Plastic, Delrin White Economical Easy to handle and mount Ideal for positioning flat or round pieces Maintains constant pressure on parts Minimizes fixturing space Note(s): For applications involving any fluid or liquid, use the Spring Locating Pins with Seals (only sealed pins have a coil-style spring). All other applications may use our Elastomer Spring Locating Pins (see Related Products below). These pins have a solid elastomer plastic, colored body with a chromate aluminum case.

Jergens Spring Locating Pins are designed for fixturing small parts in tight or compact spaces. Ideal for positioning and chucking flat parts and round parts and for profile clamping.
Features, Benefits, & Product Specifications:

  • Body Material: Aluminum
  • Spring Material: Steel
  • Pin Materials & Finishes:
    • Steel, Case Hardened Zinc Coated
    • Plastic, Delrin White
  • Economical
  • Easy to handle and mount
  • Ideal for positioning flat or round pieces
  • Maintains constant pressure on parts
  • Minimizes fixturing space

Note(s):
For applications involving any fluid or liquid, use the Spring Locating Pins with Seals (only sealed pins have a coil-style spring). All other applications may use our Elastomer Spring Locating Pins (see Related Products below). These pins have a solid elastomer plastic, colored body with a chromate aluminum case.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Spring Locating Pins
Product Number 36202
Product Name Spring Locating Pins with Seal
Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomer Spring Locating Pins - 36232 - Jergens, Inc.
Specs
Pin Diameter 0.2500 inch (6.35 mm)
Side Force 4.4 lbs (2 kg)
Body Material Aluminum; Steel; Steel, Case Hardened Zinc Coated
View Details
Elastomer Spring Locating Pins - 36237 - Jergens, Inc.
Specs
Pin Diameter 0.4380 inch (11.13 mm)
Side Force 6.7 lbs (3.04 kg)
Body Material Aluminum; Steel; Steel, Case Hardened Zinc Coated
View Details
Elastomer Spring Locating Pins - 36240 - Jergens, Inc.
Specs
Pin Diameter 0.5000 inch (12.7 mm)
Side Force 11.1 lbs (5.03 kg)
Body Material Aluminum; Steel; Steel, Case Hardened Zinc Coated
View Details
Spring Locating Pins with Seal - 36206 - Jergens, Inc.
Specs
Diameter 0.4380 inch (11.13 mm)
Side Force 21.5 lbs (9.75 kg)
Body Material Aluminum; Steel; Steel, Case Hardened Zinc Coated
View Details