Jergens Rest Pad, part number 35905, is constructed from low carbon steel and features a black oxide finish. It is case hardened to a hardness range of 75-77 R30N, providing a durable surface suitable for heavy-duty applications. The Rest Pad is designed to serve as a larger hardened wearing surface, making it effective as a work rest or wear plate on jigs and fixtures. It maintains close tolerances on the D dimension, ensuring that original tolerances are preserved within 0.0005 inches (0.013 mm) when replacements are necessary. This product is compatible with Jergens' Fixture Pro® design software, facilitating integration into custom workholding solutions.
Jergens Rest Pads are designed to be used when you need a larger hardened wearing surface for heavy-duty applications. Rest Pads can also be used as hardened work rests or as wear plates on your jigs and fixtures. By holding close tolerances on the D dimension (when replacement becomes necessary) your original tolerances are maintained within 0.0005" (0.013mm).
Features, Benefits, & Product Specifications:
| Jergens, Inc. | |
|---|---|
| Product Category | Rest Buttons and Rest Pads |
| Product Number | 35905 |
| Product Name | Rest Pads |