Jergens, Inc. Threaded Leveling Pads 32523

Description
Jergens Tru-Center™ Threaded Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Features, Benefits, & Product Specifications: Material: 4140 Steel Finish: Zinc Plated Pad Heat Treat: RC 36-40 Thread Class: UNC-2A (Inch); 6g (Metric) Note(s): Jam nut is furnished. Metric Tru-Center™ Threaded Leveling Pads have (2) flats instead of a hex configuration on the head.
Request a Quote
Description
Jergens Tru-Center™ Threaded Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Features, Benefits, & Product Specifications: Material: 4140 Steel Finish: Zinc Plated Pad Heat Treat: RC 36-40 Thread Class: UNC-2A (Inch); 6g (Metric) Note(s): Jam nut is furnished. Metric Tru-Center™ Threaded Leveling Pads have (2) flats instead of a hex configuration on the head.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Threaded Leveling Pads are workholding components designed to provide stable support under heavy loads. Part number 32523 is a 5/8-11 UNC threaded pad with a 7/8 inch head diameter, 1 1/8 inch body diameter, 2 1/4 inch height, and a load capacity of 6600 lbs. It weighs 0.58 lbs and is made of 4140 steel with a zinc-plated finish and heat treatment of Rc 36-40. A jam nut is included.

Datasheet Summary
Powered by GS/AI

Jergens Threaded Leveling Pads are workholding components designed to provide stable support under heavy loads. Part number 32523 is a 5/8-11 UNC threaded pad with a 7/8 inch head diameter, 1 1/8 inch body diameter, 2 1/4 inch height, and a load capacity of 6600 lbs. It weighs 0.58 lbs and is made of 4140 steel with a zinc-plated finish and heat treatment of Rc 36-40. A jam nut is included.

Suppliers

Company
Product
Description
Supplier Links
Threaded Leveling Pads - 32523 - Jergens, Inc.
Cleveland, OH, United States
Threaded Leveling Pads
32523
Threaded Leveling Pads 32523
Jergens Tru-Center™ Threaded Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Features, Benefits, & Product Specifications: Material: 4140 Steel Finish: Zinc Plated Pad Heat Treat: RC 36-40 Thread Class: UNC-2A (Inch); 6g (Metric) Note(s): Jam nut is furnished. Metric Tru-Center™ Threaded Leveling Pads have (2) flats instead of a hex configuration on the head.

Jergens Tru-Center™ Threaded Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces.
Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece.
Features, Benefits, & Product Specifications:

  • Material: 4140 Steel
  • Finish: Zinc Plated Pad
  • Heat Treat: RC 36-40
  • Thread Class: UNC-2A (Inch); 6g (Metric)

Note(s):

  • Jam nut is furnished.
  • Metric Tru-Center™ Threaded Leveling Pads have (2) flats instead of a hex configuration on the head.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number 32523
Product Name Threaded Leveling Pads
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Leveling Pads - 32504 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Pad
Features Metric; Swivel Heads; Threaded Stud
View Details
Adjustable Clamp Heels - 47206 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
Adjustable Clamp Heels - 47259 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details