Jergens, Inc. Flat Washers 32001

Description
Jergens Flat Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time. Features, Benefits, & Product Specifications: Material: Available in 1010 Cold Rolled Steel and 303 Stainless Steel Finish: Black Oxide (for 1010 Cold Rolled Steel Washers) Heat Treat: Carbon Nitride to 60 (for 1010 Cold Rolled Steel Washers) Flat and parallel within 0.005" (0.13mm)
Request a Quote Datasheet
Description
Jergens Flat Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time. Features, Benefits, & Product Specifications: Material: Available in 1010 Cold Rolled Steel and 303 Stainless Steel Finish: Black Oxide (for 1010 Cold Rolled Steel Washers) Heat Treat: Carbon Nitride to 60 (for 1010 Cold Rolled Steel Washers) Flat and parallel within 0.005" (0.13mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washers - 32001 - Jergens, Inc.
Cleveland, OH, United States
Flat Washers
32001
Flat Washers 32001
Jergens Flat Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time. Features, Benefits, & Product Specifications: Material: Available in 1010 Cold Rolled Steel and 303 Stainless Steel Finish: Black Oxide (for 1010 Cold Rolled Steel Washers) Heat Treat: Carbon Nitride to 60 (for 1010 Cold Rolled Steel Washers) Flat and parallel within 0.005" (0.13mm)

Jergens Flat Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time.
Features, Benefits, & Product Specifications:

  • Material: Available in 1010 Cold Rolled Steel and 303 Stainless Steel
  • Finish: Black Oxide (for 1010 Cold Rolled Steel Washers)
  • Heat Treat: Carbon Nitride to 60 (for 1010 Cold Rolled Steel Washers)
  • Flat and parallel within 0.005" (0.13mm)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Washers
Product Number 32001
Product Name Flat Washers
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer - JSW-32 - Reid Supply
Specs
Washer Type Flat or USS; Square or Rectangle
Material Steel
Finish Black Zinc
View Details
Heavy Duty Flat USAE™ Washers - FW00003 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; Mild Steel
Finish BlackOxide
View Details
Heavy Duty Square Washers - 31937 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details
Self Aligning Washers (2 Piece) - 41105 - Jergens, Inc.
Specs
Material Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish BlackOxide
Metric Size M12
View Details