Jergens, Inc. Spiral Groove Alloy Steel Pull Dowels 31847

Description
Jergens Spiral Groove Alloy Steel Pull Dowels are typically used in blind hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product Specifications: Feature a groove cut to allow trapped air to be released Material: Alloy Steel Surface Finish: 8 Micro-Inch Core Hardness: 47 - 58 Rockwell C Surface Hardness: 60 - 64 Rockwell C Length Tolerance: ±0.010" Diameter Tolerance: ±0.0001" Recommended Hole Size: 0.0005" under Nom. Dia. Specification: ASME B18.8.2 Note(s): Part No.'s 31852, 31853, 31854, 31855, & 31856 have a 3/8-16" internal thread.
Request a Quote Datasheet
Description
Jergens Spiral Groove Alloy Steel Pull Dowels are typically used in blind hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product Specifications: Feature a groove cut to allow trapped air to be released Material: Alloy Steel Surface Finish: 8 Micro-Inch Core Hardness: 47 - 58 Rockwell C Surface Hardness: 60 - 64 Rockwell C Length Tolerance: ±0.010" Diameter Tolerance: ±0.0001" Recommended Hole Size: 0.0005" under Nom. Dia. Specification: ASME B18.8.2 Note(s): Part No.'s 31852, 31853, 31854, 31855, & 31856 have a 3/8-16" internal thread.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Groove Alloy Steel Pull Dowels - 31847 - Jergens, Inc.
Cleveland, OH, United States
Spiral Groove Alloy Steel Pull Dowels
31847
Spiral Groove Alloy Steel Pull Dowels 31847
Jergens Spiral Groove Alloy Steel Pull Dowels are typically used in blind hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product Specifications: Feature a groove cut to allow trapped air to be released Material: Alloy Steel Surface Finish: 8 Micro-Inch Core Hardness: 47 - 58 Rockwell C Surface Hardness: 60 - 64 Rockwell C Length Tolerance: ±0.010" Diameter Tolerance: ±0.0001" Recommended Hole Size: 0.0005" under Nom. Dia. Specification: ASME B18.8.2 Note(s): Part No.'s 31852, 31853, 31854, 31855, & 31856 have a 3/8-16" internal thread.

Jergens Spiral Groove Alloy Steel Pull Dowels are typically used in blind hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel.
Features, Benefits, & Product Specifications:

  • Feature a groove cut to allow trapped air to be released
  • Material: Alloy Steel
  • Surface Finish: 8 Micro-Inch
  • Core Hardness: 47 - 58 Rockwell C
  • Surface Hardness: 60 - 64 Rockwell C
  • Length Tolerance: ±0.010"
  • Diameter Tolerance: ±0.0001"
  • Recommended Hole Size: 0.0005" under Nom. Dia.
  • Specification: ASME B18.8.2

Note(s):
Part No.'s 31852, 31853, 31854, 31855, & 31856 have a 3/8-16" internal thread.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 31847
Product Name Spiral Groove Alloy Steel Pull Dowels
Pin Type StraightDowel; PullDowel; SpiralGroove
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Lock® Shanks - 49643SS - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 1.97 inch (50 mm)
View Details
Spiral Groove Alloy Steel Pull Dowels - 31825 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 1 inch (25.4 mm)
View Details
Spiral Groove Alloy Steel Pull Dowels - 31817 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Length 1 inch (25.4 mm)
View Details
Standard Round Alloy Steel Pull Dowels - 31769 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units Metric
Material Alloy Steel
View Details