Jergens, Inc. Standard Round Alloy Steel Pull Dowels 31643

Description
Jergens Standard Round Alloy Steel Pull Dowels are typically used in through hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product Specifications: Non-vented Material: Alloy Steel Surface Finish: 8 Micro-Inch Core Hardness: 47 - 58 Rockwell C Surface Hardness: 60 - 64 Rockwell C Length Tolerance: ±0.010" Diameter Tolerance: ±0.0001" Recommended Hole Size: 0.0005" under Nom. Dia. Specification: ASME B18.8.2
Request a Quote
Description
Jergens Standard Round Alloy Steel Pull Dowels are typically used in through hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product Specifications: Non-vented Material: Alloy Steel Surface Finish: 8 Micro-Inch Core Hardness: 47 - 58 Rockwell C Surface Hardness: 60 - 64 Rockwell C Length Tolerance: ±0.010" Diameter Tolerance: ±0.0001" Recommended Hole Size: 0.0005" under Nom. Dia. Specification: ASME B18.8.2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Standard Round Alloy Steel Pull Dowel, part number 31643, is designed for through hole applications and features an internally threaded hole for easy removal using a standard screw. Constructed from heat-treated alloy steel, this pull dowel offers a core hardness of 47 - 58 Rockwell C and a surface hardness of 60 - 64 Rockwell C. It has a length tolerance of ±0.010 inches and a diameter tolerance of ±0.0001 inches, ensuring precise fit and performance. The recommended hole size is 0.0005 inches under the nominal diameter, and it adheres to the ASME B18.8.2 specification. This product is suitable for applications requiring durable and reliable locating components.

Datasheet Summary
Powered by GS/AI

Jergens Standard Round Alloy Steel Pull Dowel, part number 31643, is designed for through hole applications and features an internally threaded hole for easy removal using a standard screw. Constructed from heat-treated alloy steel, this pull dowel offers a core hardness of 47 - 58 Rockwell C and a surface hardness of 60 - 64 Rockwell C. It has a length tolerance of ±0.010 inches and a diameter tolerance of ±0.0001 inches, ensuring precise fit and performance. The recommended hole size is 0.0005 inches under the nominal diameter, and it adheres to the ASME B18.8.2 specification. This product is suitable for applications requiring durable and reliable locating components.

Suppliers

Company
Product
Description
Supplier Links
Standard Round Alloy Steel Pull Dowels - 31643 - Jergens, Inc.
Cleveland, OH, United States
Standard Round Alloy Steel Pull Dowels
31643
Standard Round Alloy Steel Pull Dowels 31643
Jergens Standard Round Alloy Steel Pull Dowels are typically used in through hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product Specifications: Non-vented Material: Alloy Steel Surface Finish: 8 Micro-Inch Core Hardness: 47 - 58 Rockwell C Surface Hardness: 60 - 64 Rockwell C Length Tolerance: ±0.010" Diameter Tolerance: ±0.0001" Recommended Hole Size: 0.0005" under Nom. Dia. Specification: ASME B18.8.2

Jergens Standard Round Alloy Steel Pull Dowels are typically used in through hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel.
Features, Benefits, & Product Specifications:

  • Non-vented
  • Material: Alloy Steel
  • Surface Finish: 8 Micro-Inch
  • Core Hardness: 47 - 58 Rockwell C
  • Surface Hardness: 60 - 64 Rockwell C
  • Length Tolerance: ±0.010"
  • Diameter Tolerance: ±0.0001"
  • Recommended Hole Size: 0.0005" under Nom. Dia.
  • Specification: ASME B18.8.2
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 31643
Product Name Standard Round Alloy Steel Pull Dowels
Pin Type StraightDowel; PullDowel
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Groove Stainless Steel Pull Dowels - 31832-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel; SpiralGroove
Design Units English
Nominal Diameter 0.5000 inch (12.7 mm)
View Details
Flat Vent Alloy Steel Pull Dowels - 31401 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Length 0.7500 inch (19.05 mm)
View Details
Standard Round Alloy Steel Pull Dowels - 31782 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units Metric
Material Alloy Steel
View Details
Standard Round Alloy Steel Pull Dowels - 31777 - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units Metric
Material Alloy Steel
View Details