ASG, Division of Jergens, Inc. Collet Shaft Air Motors 28M55D-ER16

Description
Innovative design insures reliable motor starting even at low air pressure Low vibration levels Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing MM, MN, MO air motor models available, consult ASG for additional information Highly effective due to compact size, high power output and low air consumption Designed using materials and processes that minimize the effects on the environment Customized models are available upon request Collet chuck included: ER11 for 20M; ER16 for 28M The collet is not included The maximum torque permitted for continuous use is 8 N.m for this model
Description
Innovative design insures reliable motor starting even at low air pressure Low vibration levels Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing MM, MN, MO air motor models available, consult ASG for additional information Highly effective due to compact size, high power output and low air consumption Designed using materials and processes that minimize the effects on the environment Customized models are available upon request Collet chuck included: ER11 for 20M; ER16 for 28M The collet is not included The maximum torque permitted for continuous use is 8 N.m for this model

Suppliers

Company
Product
Description
Supplier Links
Collet Shaft Air Motors - 28M55D-ER16 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Collet Shaft Air Motors
28M55D-ER16
Collet Shaft Air Motors 28M55D-ER16
Innovative design insures reliable motor starting even at low air pressure Low vibration levels Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing MM, MN, MO air motor models available, consult ASG for additional information Highly effective due to compact size, high power output and low air consumption Designed using materials and processes that minimize the effects on the environment Customized models are available upon request Collet chuck included: ER11 for 20M; ER16 for 28M The collet is not included The maximum torque permitted for continuous use is 8 N.m for this model
  • Innovative design insures reliable motor starting even at low air pressure
  • Low vibration levels
  • Do not overheat in difficult, heavy duty conditions, repetitive start/stops or repetitive reversing
  • MM, MN, MO air motor models available, consult ASG for additional information
  • Highly effective due to compact size, high power output and low air consumption
  • Designed using materials and processes that minimize the effects on the environment
  • Customized models are available upon request
  • Collet chuck included: ER11 for 20M; ER16 for 28M
  • The collet is not included
  • The maximum torque permitted for continuous use is 8 N.m for this model
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Air Motors
Product Number 28M55D-ER16
Product Name Collet Shaft Air Motors
Torque 8.63 Ft-lbs (11.7 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Vane Air Motor LZB - LZB14-RL-A007-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Stainless-Steel; Stainless steel
Torque 3.54 Ft-lbs (4.8 N-m)
View Details
Pneumatic Motor - PMW160 - jbj Techniques Limited
jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Face Mount
Output Output Shaft
View Details
PSI Automation
Specs
Type / Applications Vane Motors
Diameter 0.8750 inch (22.22 mm)
Torque 37 Ft-lbs (50.17 N-m)
View Details
Threaded Output Shaft Air Motor - 28M330D-3/8x24UNF - ASG, Division of Jergens, Inc.
Specs
Torque 1.47 Ft-lbs (2 N-m)
Air Consumption 13.3 SCFM (22.61 m³/hr)
Free Speed 3300 rpm
View Details