Jergens, Inc. Short L-Handle Retractable Locking Plungers 27869

Description
Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion Turn the handle to unlock and extend the plunger Slight taper on the end of the plunger for easy alignment Locking element standard on all sizes Special materials and sizes available upon requests Available in patch-style locking element only Material Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin
Request a Quote Datasheet
Description
Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion Turn the handle to unlock and extend the plunger Slight taper on the end of the plunger for easy alignment Locking element standard on all sizes Special materials and sizes available upon requests Available in patch-style locking element only Material Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short L-Handle Retractable Locking Plungers - 27869 - Jergens, Inc.
Cleveland, OH, United States
Short L-Handle Retractable Locking Plungers
27869
Short L-Handle Retractable Locking Plungers 27869
Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion Turn the handle to unlock and extend the plunger Slight taper on the end of the plunger for easy alignment Locking element standard on all sizes Special materials and sizes available upon requests Available in patch-style locking element only Material Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin

Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion.
Features, Benefits, & Product Specifications:

  • Hand retractable for easy removal and insertion
  • Turn the handle to unlock and extend the plunger
  • Slight taper on the end of the plunger for easy alignment
  • Locking element standard on all sizes
  • Special materials and sizes available upon requests
  • Available in patch-style locking element only

Material Specifications:

  • Body Material: Steel or Stainless Steel
  • Nose Material: Steel, Stainless Steel, or Delrin
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 27869
Product Name Short L-Handle Retractable Locking Plungers
Plunger Type L Handle Plunger; (Locking, Retractable)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Press Fit Plungers - 10832 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger
End Force 5 lbs (2.27 kg)
Non-threaded 0.1880 inch (4.78 mm)
View Details
Stainless Steel Ball Plungers - 11068 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 17.86 lbs (8.1 kg)
Thread Size M16 x 2.0
View Details
Steel Ball Plungers - 10975 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 3.97 lbs (1.8 kg)
Thread Size M6 x 1.0
View Details
Locking Hand Retractable Plungers - 27822 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 6 lbs (2.72 kg)
Body Stainless Steel; Stainless Steel
View Details