Jergens, Inc. Shortie Spring Plungers - Short Travel 27621

Description
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Slot in the rear for insertion Special materials and sizes available upon requests Material Specifications: Body Material: 303 Stainless Steel Spring Material: 303 Stainless Steel Tip Material: Stainless Steel or Delrin Thread: 2A-UNC Note(s): UNF Thread for Part No.'s 27603, 27623, 27604, & 27624
Request a Quote Datasheet
Description
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Slot in the rear for insertion Special materials and sizes available upon requests Material Specifications: Body Material: 303 Stainless Steel Spring Material: 303 Stainless Steel Tip Material: Stainless Steel or Delrin Thread: 2A-UNC Note(s): UNF Thread for Part No.'s 27603, 27623, 27604, & 27624
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shortie Spring Plungers - Short Travel - 27621 - Jergens, Inc.
Cleveland, OH, United States
Shortie Spring Plungers - Short Travel
27621
Shortie Spring Plungers - Short Travel 27621
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Slot in the rear for insertion Special materials and sizes available upon requests Material Specifications: Body Material: 303 Stainless Steel Spring Material: 303 Stainless Steel Tip Material: Stainless Steel or Delrin Thread: 2A-UNC Note(s): UNF Thread for Part No.'s 27603, 27623, 27604, & 27624

Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size.
Features & Benefits:

  • Single-unit construction for better reliability
  • No set screw to separate from the plunger body
  • No need for “easy-out” tools
  • Close tolerance between tip and body
  • Conforms to TCMA dimensional standards
  • Patch-style locking element
  • Slot in the rear for insertion
  • Special materials and sizes available upon requests

Material Specifications:

  • Body Material: 303 Stainless Steel
  • Spring Material: 303 Stainless Steel
  • Tip Material: Stainless Steel or Delrin
  • Thread: 2A-UNC

Note(s):
UNF Thread for Part No.'s 27603, 27623, 27604, & 27624

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 27621
Product Name Shortie Spring Plungers - Short Travel
Plunger Type Spring Plunger; (Locking)
Unlock Full Specs
to access all available technical data

Similar Products

Short L-Handle Retractable Locking Plungers - 27585 - Jergens, Inc.
Specs
Plunger Type L Handle Plunger; (Locking, Retractable)
End Force 2 lbs (0.9070 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details
Locking Hand Retractable Plungers - 27545 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 5 lbs (2.27 kg)
Body Stainless Steel; Stainless Steel
View Details
Stainless Steel Ball Plungers - 11068 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 17.86 lbs (8.1 kg)
Thread Size M16 x 2.0
View Details
Stainless Steel Ball Plungers - Fine Thread (UNF) - 11230 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 30 lbs (13.61 kg)
Thread Size 1/2-20
View Details