Jergens, Inc. Shortie Spring Plungers - Short Travel 27605

Description
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Slot in the rear for insertion Special materials and sizes available upon requests Material Specifications: Body Material: 303 Stainless Steel Spring Material: 303 Stainless Steel Tip Material: Stainless Steel or Delrin Thread: 2A-UNC Note(s): UNF Thread for Part No.'s 27603, 27623, 27604, & 27624
Request a Quote Datasheet
Description
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Slot in the rear for insertion Special materials and sizes available upon requests Material Specifications: Body Material: 303 Stainless Steel Spring Material: 303 Stainless Steel Tip Material: Stainless Steel or Delrin Thread: 2A-UNC Note(s): UNF Thread for Part No.'s 27603, 27623, 27604, & 27624
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shortie Spring Plungers - Short Travel - 27605 - Jergens, Inc.
Cleveland, OH, United States
Shortie Spring Plungers - Short Travel
27605
Shortie Spring Plungers - Short Travel 27605
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Slot in the rear for insertion Special materials and sizes available upon requests Material Specifications: Body Material: 303 Stainless Steel Spring Material: 303 Stainless Steel Tip Material: Stainless Steel or Delrin Thread: 2A-UNC Note(s): UNF Thread for Part No.'s 27603, 27623, 27604, & 27624

Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size.
Features & Benefits:

  • Single-unit construction for better reliability
  • No set screw to separate from the plunger body
  • No need for “easy-out” tools
  • Close tolerance between tip and body
  • Conforms to TCMA dimensional standards
  • Patch-style locking element
  • Slot in the rear for insertion
  • Special materials and sizes available upon requests

Material Specifications:

  • Body Material: 303 Stainless Steel
  • Spring Material: 303 Stainless Steel
  • Tip Material: Stainless Steel or Delrin
  • Thread: 2A-UNC

Note(s):
UNF Thread for Part No.'s 27603, 27623, 27604, & 27624

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 27605
Product Name Shortie Spring Plungers - Short Travel
Plunger Type Spring Plunger; (Locking)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Spring Plungers - 27342 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 7.2 lbs (3.27 kg)
Thread Size 3/8-16
View Details
Steel Spring Plungers - 26926 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 15 lbs (6.8 kg)
Thread Size 5/16-18
View Details
Stainless Steel Spring Plungers - 27016 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 15 lbs (6.8 kg)
Thread Size 5/16-18
View Details
Steel Spring Plungers - 27254 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 7.19 lbs (3.26 kg)
Thread Size M10 x 1.5
View Details