Jergens, Inc. Shortie Spring Plungers - Short Travel 27603

Description
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Slot in the rear for insertion Special materials and sizes available upon requests Material Specifications: Body Material: 303 Stainless Steel Spring Material: 303 Stainless Steel Tip Material: Stainless Steel or Delrin Thread: 2A-UNC Note(s): UNF Thread for Part No.'s 27603, 27623, 27604, & 27624
Request a Quote
Description
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Slot in the rear for insertion Special materials and sizes available upon requests Material Specifications: Body Material: 303 Stainless Steel Spring Material: 303 Stainless Steel Tip Material: Stainless Steel or Delrin Thread: 2A-UNC Note(s): UNF Thread for Part No.'s 27603, 27623, 27604, & 27624
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Shortie Spring Plunger, part number 27603, features a body and spring made from 303 stainless steel, with a tip available in either stainless steel or Delrin. It has a thread size of 8-36 and conforms to TCMA dimensional standards. The plunger provides an initial force of 0.5 lbs and a final force of 1.5 lbs, making it suitable for applications requiring short travel and reliable engagement. The design includes a patch-style locking element and a rear slot for easy insertion. This product is ideal for applications where space is limited and a compact solution is necessary. Special materials and sizes can be requested to meet specific project requirements.

Datasheet Summary
Powered by GS/AI

Jergens Shortie Spring Plunger, part number 27603, features a body and spring made from 303 stainless steel, with a tip available in either stainless steel or Delrin. It has a thread size of 8-36 and conforms to TCMA dimensional standards. The plunger provides an initial force of 0.5 lbs and a final force of 1.5 lbs, making it suitable for applications requiring short travel and reliable engagement. The design includes a patch-style locking element and a rear slot for easy insertion. This product is ideal for applications where space is limited and a compact solution is necessary. Special materials and sizes can be requested to meet specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Shortie Spring Plungers - Short Travel - 27603 - Jergens, Inc.
Cleveland, OH, United States
Shortie Spring Plungers - Short Travel
27603
Shortie Spring Plungers - Short Travel 27603
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Slot in the rear for insertion Special materials and sizes available upon requests Material Specifications: Body Material: 303 Stainless Steel Spring Material: 303 Stainless Steel Tip Material: Stainless Steel or Delrin Thread: 2A-UNC Note(s): UNF Thread for Part No.'s 27603, 27623, 27604, & 27624

Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size.
Features & Benefits:

  • Single-unit construction for better reliability
  • No set screw to separate from the plunger body
  • No need for “easy-out” tools
  • Close tolerance between tip and body
  • Conforms to TCMA dimensional standards
  • Patch-style locking element
  • Slot in the rear for insertion
  • Special materials and sizes available upon requests

Material Specifications:

  • Body Material: 303 Stainless Steel
  • Spring Material: 303 Stainless Steel
  • Tip Material: Stainless Steel or Delrin
  • Thread: 2A-UNC

Note(s):
UNF Thread for Part No.'s 27603, 27623, 27604, & 27624

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 27603
Product Name Shortie Spring Plungers - Short Travel
Plunger Type Spring Plunger; (Locking)
Unlock Full Specs
to access all available technical data

Similar Products

L-Handle Retractable Locking Plungers - 27581 - Jergens, Inc.
Specs
Plunger Type L Handle Plunger; (Locking, Retractable)
End Force 5 lbs (2.27 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details
Steel Spring Plungers - 26852 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 12.9 lbs (5.85 kg)
Thread Size M6 x 1.0
View Details
Steel Ball Plungers - Fine Thread (UNF) - 10730 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 30 lbs (13.61 kg)
Thread Size 1/2-20
View Details
Stainless Steel Ball Plungers - 11120 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 9 lbs (4.08 kg)
Thread Size 5/8-11
View Details