Jergens, Inc. Pull Ring Locking Plungers 27570

Description
Jergens Pull Ring Locking Plungers are designed for use in applications with limited space. Features, Benefits, & Product Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin Turn the ring to lock and extend the plunger Slight taper on the end of the plunger for easy alignment
Request a Quote Datasheet
Description
Jergens Pull Ring Locking Plungers are designed for use in applications with limited space. Features, Benefits, & Product Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin Turn the ring to lock and extend the plunger Slight taper on the end of the plunger for easy alignment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull Ring Locking Plungers - 27570 - Jergens, Inc.
Cleveland, OH, United States
Pull Ring Locking Plungers
27570
Pull Ring Locking Plungers 27570
Jergens Pull Ring Locking Plungers are designed for use in applications with limited space. Features, Benefits, & Product Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin Turn the ring to lock and extend the plunger Slight taper on the end of the plunger for easy alignment

Jergens Pull Ring Locking Plungers are designed for use in applications with limited space.
Features, Benefits, & Product Specifications:

  • Body Material: Steel or Stainless Steel
  • Nose Material: Steel, Stainless Steel, or Delrin
  • Turn the ring to lock and extend the plunger
  • Slight taper on the end of the plunger for easy alignment
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 27570
Product Name Pull Ring Locking Plungers
Plunger Type Pull Ring Plunger; (Locking)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11062 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 9.92 lbs (4.5 kg)
Thread Size M10 x 1.5
View Details
Locking Hand Retractable Plungers - 27552 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 6 lbs (2.72 kg)
Body Steel; Steel
View Details
Stainless Steel Ball Plungers - 10969 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 50.05 lbs (22.7 kg)
Thread Size M16 x 2.0
View Details
Short L-Handle Retractable Locking Plungers - 27584 - Jergens, Inc.
Specs
Plunger Type L Handle Plunger; (Locking, Retractable)
End Force 1.25 lbs (0.5669 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details