Jergens, Inc. Pull Ring Locking Plungers 27569

Description
Jergens Pull Ring Locking Plungers are designed for use in applications with limited space. Features, Benefits, & Product Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin Turn the ring to lock and extend the plunger Slight taper on the end of the plunger for easy alignment
Request a Quote Datasheet
Description
Jergens Pull Ring Locking Plungers are designed for use in applications with limited space. Features, Benefits, & Product Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin Turn the ring to lock and extend the plunger Slight taper on the end of the plunger for easy alignment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull Ring Locking Plungers - 27569 - Jergens, Inc.
Cleveland, OH, United States
Pull Ring Locking Plungers
27569
Pull Ring Locking Plungers 27569
Jergens Pull Ring Locking Plungers are designed for use in applications with limited space. Features, Benefits, & Product Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin Turn the ring to lock and extend the plunger Slight taper on the end of the plunger for easy alignment

Jergens Pull Ring Locking Plungers are designed for use in applications with limited space.
Features, Benefits, & Product Specifications:

  • Body Material: Steel or Stainless Steel
  • Nose Material: Steel, Stainless Steel, or Delrin
  • Turn the ring to lock and extend the plunger
  • Slight taper on the end of the plunger for easy alignment
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 27569
Product Name Pull Ring Locking Plungers
Plunger Type Pull Ring Plunger; (Locking)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11008 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 4 lbs (1.81 kg)
Thread Size 1/4-20
View Details
Steel Ball Plungers - 10973 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 2.98 lbs (1.35 kg)
Thread Size M5 x 0.8
View Details
Steel Tip Shortie Spring Plungers - 26605 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 10 lbs (4.54 kg)
Thread Size 5/16-18
View Details
Pull Ring Locking Plungers - 27448 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger; (Locking)
End Force 5 lbs (2.27 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details