Jergens, Inc. Short Pull Ring Retractable Plungers 27567

Description
Jergens Short Pull Ring Retractable Plungers are designed for use in applications with limited space. Features, Benefits, & Product Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin Slight taper on the end of the plunger for easy alignment
Request a Quote Datasheet
Description
Jergens Short Pull Ring Retractable Plungers are designed for use in applications with limited space. Features, Benefits, & Product Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin Slight taper on the end of the plunger for easy alignment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Pull Ring Retractable Plungers - 27567 - Jergens, Inc.
Cleveland, OH, United States
Short Pull Ring Retractable Plungers
27567
Short Pull Ring Retractable Plungers 27567
Jergens Short Pull Ring Retractable Plungers are designed for use in applications with limited space. Features, Benefits, & Product Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin Slight taper on the end of the plunger for easy alignment

Jergens Short Pull Ring Retractable Plungers are designed for use in applications with limited space.
Features, Benefits, & Product Specifications:

  • Body Material: Steel or Stainless Steel
  • Nose Material: Steel, Stainless Steel, or Delrin
  • Slight taper on the end of the plunger for easy alignment
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 27567
Product Name Short Pull Ring Retractable Plungers
Plunger Type Pull Ring Plunger; (Retractable)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10913 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 6 lbs (2.72 kg)
Thread Size 1/2-13
View Details
Stainless Steel Press Fit Plungers - 11038 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger
End Force 18 lbs (8.16 kg)
Non-threaded 0.5000 inch (12.7 mm)
View Details
Locking Hand Retractable Plungers - 27545 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 5 lbs (2.27 kg)
Body Stainless Steel; Stainless Steel
View Details
Steel Ball Plungers - 10988 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 17.86 lbs (8.1 kg)
Thread Size M16 x 2.0
View Details