Jergens, Inc. Locking Hand Retractable Plungers 27540

Description
Improved Design Allows Plunger Pin to be Locked in Fully Retracted Position Used in Machining Applications as Positioners, Loading Pins or Indexing Devices Plunger Pin has Slight Taper on end to Assure Easy Alignment Zinc Plated Carbon Steel, 303 Stainless Steel Delrin Nose Prevents Marring of Soft Material Supplied with Patch-Style Locking Element Only Note: Unless otherwise stated, English units are inches (in) and pounds (lbs) and Metric units are millimeters (mm) and kilograms (kg).
Request a Quote Datasheet
Description
Improved Design Allows Plunger Pin to be Locked in Fully Retracted Position Used in Machining Applications as Positioners, Loading Pins or Indexing Devices Plunger Pin has Slight Taper on end to Assure Easy Alignment Zinc Plated Carbon Steel, 303 Stainless Steel Delrin Nose Prevents Marring of Soft Material Supplied with Patch-Style Locking Element Only Note: Unless otherwise stated, English units are inches (in) and pounds (lbs) and Metric units are millimeters (mm) and kilograms (kg).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Hand Retractable Plungers - 27540 - Jergens, Inc.
Cleveland, OH, United States
Locking Hand Retractable Plungers
27540
Locking Hand Retractable Plungers 27540
Improved Design Allows Plunger Pin to be Locked in Fully Retracted Position Used in Machining Applications as Positioners, Loading Pins or Indexing Devices Plunger Pin has Slight Taper on end to Assure Easy Alignment Zinc Plated Carbon Steel, 303 Stainless Steel Delrin Nose Prevents Marring of Soft Material Supplied with Patch-Style Locking Element Only Note: Unless otherwise stated, English units are inches (in) and pounds (lbs) and Metric units are millimeters (mm) and kilograms (kg).
  • Improved Design Allows Plunger Pin to be Locked in Fully Retracted Position
  • Used in Machining Applications as Positioners, Loading Pins or Indexing Devices
  • Plunger Pin has Slight Taper on end to Assure Easy Alignment
  • Zinc Plated Carbon Steel, 303 Stainless Steel
  • Delrin Nose Prevents Marring of Soft Material
  • Supplied with Patch-Style Locking Element Only

Note:

  • Unless otherwise stated, English units are inches (in) and pounds (lbs) and Metric units are millimeters (mm) and kilograms (kg).
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 27540
Product Name Locking Hand Retractable Plungers
Plunger Type (Locking, Retractable)
Unlock Full Specs
to access all available technical data

Similar Products

Short L-Handle Retractable Locking Plungers - 27586 - Jergens, Inc.
Specs
Plunger Type L Handle Plunger; (Locking, Retractable)
End Force 2.5 lbs (1.13 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details
Locking Hand Retractable Plungers - 27429 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 5 lbs (2.27 kg)
Body Steel; Steel
View Details
Steel Tip Shortie Spring Plungers - 27004 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 3.5 lbs (1.59 kg)
Thread Size 1/4-20
View Details
Steel Ball Plungers - Fine Thread (UNF) - 10708 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 21 lbs (9.52 kg)
Thread Size 3/8-24
View Details