Jergens, Inc. L-Handle Retractable Locking Plungers 27438

Description
Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion Turn the handle to unlock and extend the plunger Slight taper on the end of the plunger for easy alignment Locking element standard on all sizes Special materials and sizes available upon requests Available in patch-style locking element only Material Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin
Request a Quote Datasheet
Description
Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion Turn the handle to unlock and extend the plunger Slight taper on the end of the plunger for easy alignment Locking element standard on all sizes Special materials and sizes available upon requests Available in patch-style locking element only Material Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
L-Handle Retractable Locking Plungers - 27438 - Jergens, Inc.
Cleveland, OH, United States
L-Handle Retractable Locking Plungers
27438
L-Handle Retractable Locking Plungers 27438
Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion Turn the handle to unlock and extend the plunger Slight taper on the end of the plunger for easy alignment Locking element standard on all sizes Special materials and sizes available upon requests Available in patch-style locking element only Material Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin

Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion.
Features, Benefits, & Product Specifications:

  • Hand retractable for easy removal and insertion
  • Turn the handle to unlock and extend the plunger
  • Slight taper on the end of the plunger for easy alignment
  • Locking element standard on all sizes
  • Special materials and sizes available upon requests
  • Available in patch-style locking element only

Material Specifications:

  • Body Material: Steel or Stainless Steel
  • Nose Material: Steel, Stainless Steel, or Delrin
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 27438
Product Name L-Handle Retractable Locking Plungers
Plunger Type L Handle Plunger; (Locking, Retractable)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Tip Shortie Spring Plungers - 26701 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 3.5 lbs (1.59 kg)
Thread Size #6-32
View Details
L-Handle Retractable Locking Plungers - 27436 - Jergens, Inc.
Specs
Plunger Type L Handle Plunger; (Locking, Retractable)
End Force 2.5 lbs (1.13 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details
Steel Spring Plungers - 27271 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 2.69 lbs (1.22 kg)
Thread Size M5 x 0.8
View Details
Locking Hand Retractable Plungers - 27558 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 5.01 lbs (2.27 kg)
Body Steel; Steel
View Details