Jergens, Inc. Locking Hand Retractable Plungers 27421

Description
Improved Design Allows Plunger Pin to be Locked in Fully Retracted Position Used in Machining Applications as Positioners, Loading Pins or Indexing Devices Plunger Pin has Slight Taper on end to Assure Easy Alignment Zinc Plated Carbon Steel, 303 Stainless Steel Delrin Nose Prevents Marring of Soft Material Supplied with Patch-Style Locking Element Only Note: Unless otherwise stated, English units are inches (in) and pounds (lbs) and Metric units are millimeters (mm) and kilograms (kg).
Request a Quote Datasheet
Description
Improved Design Allows Plunger Pin to be Locked in Fully Retracted Position Used in Machining Applications as Positioners, Loading Pins or Indexing Devices Plunger Pin has Slight Taper on end to Assure Easy Alignment Zinc Plated Carbon Steel, 303 Stainless Steel Delrin Nose Prevents Marring of Soft Material Supplied with Patch-Style Locking Element Only Note: Unless otherwise stated, English units are inches (in) and pounds (lbs) and Metric units are millimeters (mm) and kilograms (kg).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Hand Retractable Plungers - 27421 - Jergens, Inc.
Cleveland, OH, United States
Locking Hand Retractable Plungers
27421
Locking Hand Retractable Plungers 27421
Improved Design Allows Plunger Pin to be Locked in Fully Retracted Position Used in Machining Applications as Positioners, Loading Pins or Indexing Devices Plunger Pin has Slight Taper on end to Assure Easy Alignment Zinc Plated Carbon Steel, 303 Stainless Steel Delrin Nose Prevents Marring of Soft Material Supplied with Patch-Style Locking Element Only Note: Unless otherwise stated, English units are inches (in) and pounds (lbs) and Metric units are millimeters (mm) and kilograms (kg).
  • Improved Design Allows Plunger Pin to be Locked in Fully Retracted Position
  • Used in Machining Applications as Positioners, Loading Pins or Indexing Devices
  • Plunger Pin has Slight Taper on end to Assure Easy Alignment
  • Zinc Plated Carbon Steel, 303 Stainless Steel
  • Delrin Nose Prevents Marring of Soft Material
  • Supplied with Patch-Style Locking Element Only

Note:

  • Unless otherwise stated, English units are inches (in) and pounds (lbs) and Metric units are millimeters (mm) and kilograms (kg).
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 27421
Product Name Locking Hand Retractable Plungers
Plunger Type (Locking, Retractable)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Tip Shortie Spring Plungers - 27105 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 4.5 lbs (2.04 kg)
Thread Size 5/16-18
View Details
Stainless Steel Ball Plungers - 11109 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 7 lbs (3.17 kg)
Thread Size 1/4-20
View Details
Steel Press Fit Plungers - 10832 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger
End Force 5 lbs (2.27 kg)
Non-threaded 0.1880 inch (4.78 mm)
View Details
Stainless Steel Ball Plungers - Fine Thread (UNF) - 11228 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 21 lbs (9.52 kg)
Thread Size 3/8-24
View Details