Jergens, Inc. Short L-Handle Retractable Locking Plungers 27417

Description
Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion Turn the handle to unlock and extend the plunger Slight taper on the end of the plunger for easy alignment Locking element standard on all sizes Special materials and sizes available upon requests Available in patch-style locking element only Material Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin
Request a Quote
Description
Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion Turn the handle to unlock and extend the plunger Slight taper on the end of the plunger for easy alignment Locking element standard on all sizes Special materials and sizes available upon requests Available in patch-style locking element only Material Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Short L-Handle Retractable Locking Plunger, part number 27417, features a hand retractable design that allows for easy removal and insertion. The handle can be turned to unlock and extend the plunger, which has a slight taper on the end for improved alignment during use. This model includes a standard locking element, ensuring secure engagement in applications. The body is available in steel or stainless steel, while the nose can be made from steel, stainless steel, or Delrin. Special materials and sizes can be requested, making this plunger versatile for various engineering applications.

Datasheet Summary
Powered by GS/AI

The Short L-Handle Retractable Locking Plunger, part number 27417, features a hand retractable design that allows for easy removal and insertion. The handle can be turned to unlock and extend the plunger, which has a slight taper on the end for improved alignment during use. This model includes a standard locking element, ensuring secure engagement in applications. The body is available in steel or stainless steel, while the nose can be made from steel, stainless steel, or Delrin. Special materials and sizes can be requested, making this plunger versatile for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Short L-Handle Retractable Locking Plungers - 27417 - Jergens, Inc.
Cleveland, OH, United States
Short L-Handle Retractable Locking Plungers
27417
Short L-Handle Retractable Locking Plungers 27417
Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion. Features, Benefits, & Product Specifications: Hand retractable for easy removal and insertion Turn the handle to unlock and extend the plunger Slight taper on the end of the plunger for easy alignment Locking element standard on all sizes Special materials and sizes available upon requests Available in patch-style locking element only Material Specifications: Body Material: Steel or Stainless Steel Nose Material: Steel, Stainless Steel, or Delrin

Jergens L-Handle Retractable Locking Plungers are designed for easy removal and insertion.
Features, Benefits, & Product Specifications:

  • Hand retractable for easy removal and insertion
  • Turn the handle to unlock and extend the plunger
  • Slight taper on the end of the plunger for easy alignment
  • Locking element standard on all sizes
  • Special materials and sizes available upon requests
  • Available in patch-style locking element only

Material Specifications:

  • Body Material: Steel or Stainless Steel
  • Nose Material: Steel, Stainless Steel, or Delrin
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 27417
Product Name Short L-Handle Retractable Locking Plungers
Plunger Type L Handle Plunger; (Locking, Retractable)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 26822 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 7.3 lbs (3.31 kg)
Thread Size #8-32
View Details
Pull Ring Locking Plungers - 27573 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger; (Locking)
End Force 5 lbs (2.27 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details
Stainless Steel Spring Plungers - 27343 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 9.3 lbs (4.22 kg)
Thread Size 1/2-13
View Details
Stainless Steel Ball Plungers - 11069 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 50.05 lbs (22.7 kg)
Thread Size M16 x 2.0
View Details