Jergens, Inc. Steel Spring Plungers 27328

Description
Jergens Solid Drive Plunger is one integral piece of steel: hex drive, plunger, and body. No set screw to separate from plunger body, no lost springs to retrieve, no need for “easy-out” tools. Best of all, when adjusting Solid Drive, you can be sure the spring plunger is turning and not just a set screw. Features and Benefits: Single unit construction No set screw to separate from plunger body No need for “easy-out” tools Better reliability Steel tips are a hardened steel Close tolerance between tip and body Materials: Material: Body, Low Carbon Steel Tip: Steel Spring: 17-7 PH Stainless Steel Thread: 2A-UNC Finish: None or Black Oxide Note: Unless otherwise stated, English units are inches (in) and pounds (lbs) and Metric units are millimeters (mm) and kilograms (kg).
Request a Quote Datasheet
Description
Jergens Solid Drive Plunger is one integral piece of steel: hex drive, plunger, and body. No set screw to separate from plunger body, no lost springs to retrieve, no need for “easy-out” tools. Best of all, when adjusting Solid Drive, you can be sure the spring plunger is turning and not just a set screw. Features and Benefits: Single unit construction No set screw to separate from plunger body No need for “easy-out” tools Better reliability Steel tips are a hardened steel Close tolerance between tip and body Materials: Material: Body, Low Carbon Steel Tip: Steel Spring: 17-7 PH Stainless Steel Thread: 2A-UNC Finish: None or Black Oxide Note: Unless otherwise stated, English units are inches (in) and pounds (lbs) and Metric units are millimeters (mm) and kilograms (kg).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Spring Plungers - 27328 - Jergens, Inc.
Cleveland, OH, United States
Steel Spring Plungers
27328
Steel Spring Plungers 27328
Jergens Solid Drive Plunger is one integral piece of steel: hex drive, plunger, and body. No set screw to separate from plunger body, no lost springs to retrieve, no need for “easy-out” tools. Best of all, when adjusting Solid Drive, you can be sure the spring plunger is turning and not just a set screw. Features and Benefits: Single unit construction No set screw to separate from plunger body No need for “easy-out” tools Better reliability Steel tips are a hardened steel Close tolerance between tip and body Materials: Material: Body, Low Carbon Steel Tip: Steel Spring: 17-7 PH Stainless Steel Thread: 2A-UNC Finish: None or Black Oxide Note: Unless otherwise stated, English units are inches (in) and pounds (lbs) and Metric units are millimeters (mm) and kilograms (kg).

Jergens Solid Drive Plunger is one integral piece of steel: hex drive, plunger, and body. No set screw to separate from plunger body, no lost springs to retrieve, no need for “easy-out” tools. Best of all, when adjusting Solid Drive, you can be sure the spring plunger is turning and not just a set screw.

Features and Benefits:

  • Single unit construction
  • No set screw to separate from plunger body
  • No need for “easy-out” tools
  • Better reliability
  • Steel tips are a hardened steel
  • Close tolerance between tip and body

Materials:

  • Material: Body, Low Carbon Steel
  • Tip: Steel
  • Spring: 17-7 PH Stainless Steel
  • Thread: 2A-UNC
  • Finish: None or Black Oxide

Note:

  • Unless otherwise stated, English units are inches (in) and pounds (lbs) and Metric units are millimeters (mm) and kilograms (kg).
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 27328
Product Name Steel Spring Plungers
Plunger Type Spring Plunger; (Locking)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Press Fit Plungers - 11036 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger
End Force 14 lbs (6.35 kg)
Non-threaded 0.3750 inch (9.52 mm)
View Details
Steel Ball Plungers - 10701 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 1.5 lbs (0.6803 kg)
Thread Size Other English Thread; 10-24
View Details
Steel Spring Plungers - 26911 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 68 lbs (30.84 kg)
Thread Size 1-8
View Details
Steel Spring Plungers - 27226 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 4.5 lbs (2.04 kg)
Thread Size 5/16-18
View Details