Jergens, Inc. Miniature Insert Keylocking 27283

Description
Jergens Miniature Insert Keylocking are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Insert Material & Finish: 303 Stainless Steel, Passivated Key Material & Finish: 302 Stainless Steel, Passivated Tolerances: ±0.010 for Inch, ±0.25mm for Metric Internal Threads: Inch: Per Fed Std H28/21, MJ Form Metric: Per SAE AS8879 Furnished with (2) locking keys Material Identification Mark: None Lubrication: Dry Film Lube on Self-Locking Inserts only Special materials, sizes, and Mil-Spec available upon request RoHS compliant Note(s): Part No.'s 26286 & 27286 have a modified minor diameter. High-Strength Materials Available: These miniature inserts are also manufactured in high-strength stainless steel (A-286 with heat treatment) and alloy steel (4140 with heat treatment).
Request a Quote Datasheet
Description
Jergens Miniature Insert Keylocking are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Insert Material & Finish: 303 Stainless Steel, Passivated Key Material & Finish: 302 Stainless Steel, Passivated Tolerances: ±0.010 for Inch, ±0.25mm for Metric Internal Threads: Inch: Per Fed Std H28/21, MJ Form Metric: Per SAE AS8879 Furnished with (2) locking keys Material Identification Mark: None Lubrication: Dry Film Lube on Self-Locking Inserts only Special materials, sizes, and Mil-Spec available upon request RoHS compliant Note(s): Part No.'s 26286 & 27286 have a modified minor diameter. High-Strength Materials Available: These miniature inserts are also manufactured in high-strength stainless steel (A-286 with heat treatment) and alloy steel (4140 with heat treatment).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Insert Keylocking - 27283 - Jergens, Inc.
Cleveland, OH, United States
Miniature Insert Keylocking
27283
Miniature Insert Keylocking 27283
Jergens Miniature Insert Keylocking are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Insert Material & Finish: 303 Stainless Steel, Passivated Key Material & Finish: 302 Stainless Steel, Passivated Tolerances: ±0.010 for Inch, ±0.25mm for Metric Internal Threads: Inch: Per Fed Std H28/21, MJ Form Metric: Per SAE AS8879 Furnished with (2) locking keys Material Identification Mark: None Lubrication: Dry Film Lube on Self-Locking Inserts only Special materials, sizes, and Mil-Spec available upon request RoHS compliant Note(s): Part No.'s 26286 & 27286 have a modified minor diameter. High-Strength Materials Available: These miniature inserts are also manufactured in high-strength stainless steel (A-286 with heat treatment) and alloy steel (4140 with heat treatment).

Jergens Miniature Insert Keylocking are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place.
Features, Benefits, & Product Specifications:

  • Insert Material & Finish: 303 Stainless Steel, Passivated
  • Key Material & Finish: 302 Stainless Steel, Passivated
  • Tolerances: ±0.010 for Inch, ±0.25mm for Metric
  • Internal Threads:
    • Inch: Per Fed Std H28/21, MJ Form
    • Metric: Per SAE AS8879
  • Furnished with (2) locking keys
  • Material Identification Mark: None
  • Lubrication: Dry Film Lube on Self-Locking Inserts only
  • Special materials, sizes, and Mil-Spec available upon request
  • RoHS compliant

Note(s):

  • Part No.'s 26286 & 27286 have a modified minor diameter.
  • High-Strength Materials Available: These miniature inserts are also manufactured in high-strength stainless steel (A-286 with heat treatment) and alloy steel (4140 with heat treatment).
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Threaded Inserts
Product Number 27283
Product Name Miniature Insert Keylocking
Units Inch
Inch # 2; # 8
Internal Thread Size 2-56
Unlock Full Specs
to access all available technical data

Similar Products

Solid Industrial Style Keylocking Inserts - 26024 - Jergens, Inc.
Specs
Units Metric
Metric M14
External Thread Size M14 x 1.5
View Details
Thread Repair Insert Kits - 76107 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch
Inch 3/4"
View Details
Heavy Duty Industrial Style Keylocking Inserts - 25963 - Jergens, Inc.
Specs
Units Metric
Metric M4; M8
Internal Thread Size M4 x 0.7
View Details
Solid Industrial Style Keylocking Inserts - 26402 - Jergens, Inc.
Specs
Units Inch
Inch 3/8"
External Thread Size 3/8-16
View Details