Jergens, Inc. Steel Spring Plungers 27226

Description
Jergens Solid Drive Plunger is one integral piece of steel: hex drive, plunger, and body. No set screw to separate from plunger body, no lost springs to retrieve, no need for “easy-out” tools. Best of all, when adjusting Solid Drive, you can be sure the spring plunger is turning and not just a set screw. Features and Benefits: Single unit construction No set screw to separate from plunger body No need for “easy-out” tools Better reliability Steel tips are a hardened steel Close tolerance between tip and body Materials: Material: Body, Low Carbon Steel Tip: Steel Spring: 17-7 PH Stainless Steel Thread: 2A-UNC Finish: None or Black Oxide Note: Unless otherwise stated, English units are inches (in) and pounds (lbs) and Metric units are millimeters (mm) and kilograms (kg).
Request a Quote Datasheet
Description
Jergens Solid Drive Plunger is one integral piece of steel: hex drive, plunger, and body. No set screw to separate from plunger body, no lost springs to retrieve, no need for “easy-out” tools. Best of all, when adjusting Solid Drive, you can be sure the spring plunger is turning and not just a set screw. Features and Benefits: Single unit construction No set screw to separate from plunger body No need for “easy-out” tools Better reliability Steel tips are a hardened steel Close tolerance between tip and body Materials: Material: Body, Low Carbon Steel Tip: Steel Spring: 17-7 PH Stainless Steel Thread: 2A-UNC Finish: None or Black Oxide Note: Unless otherwise stated, English units are inches (in) and pounds (lbs) and Metric units are millimeters (mm) and kilograms (kg).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Spring Plungers - 27226 - Jergens, Inc.
Cleveland, OH, United States
Steel Spring Plungers
27226
Steel Spring Plungers 27226
Jergens Solid Drive Plunger is one integral piece of steel: hex drive, plunger, and body. No set screw to separate from plunger body, no lost springs to retrieve, no need for “easy-out” tools. Best of all, when adjusting Solid Drive, you can be sure the spring plunger is turning and not just a set screw. Features and Benefits: Single unit construction No set screw to separate from plunger body No need for “easy-out” tools Better reliability Steel tips are a hardened steel Close tolerance between tip and body Materials: Material: Body, Low Carbon Steel Tip: Steel Spring: 17-7 PH Stainless Steel Thread: 2A-UNC Finish: None or Black Oxide Note: Unless otherwise stated, English units are inches (in) and pounds (lbs) and Metric units are millimeters (mm) and kilograms (kg).

Jergens Solid Drive Plunger is one integral piece of steel: hex drive, plunger, and body. No set screw to separate from plunger body, no lost springs to retrieve, no need for “easy-out” tools. Best of all, when adjusting Solid Drive, you can be sure the spring plunger is turning and not just a set screw.

Features and Benefits:

  • Single unit construction
  • No set screw to separate from plunger body
  • No need for “easy-out” tools
  • Better reliability
  • Steel tips are a hardened steel
  • Close tolerance between tip and body

Materials:

  • Material: Body, Low Carbon Steel
  • Tip: Steel
  • Spring: 17-7 PH Stainless Steel
  • Thread: 2A-UNC
  • Finish: None or Black Oxide

Note:

  • Unless otherwise stated, English units are inches (in) and pounds (lbs) and Metric units are millimeters (mm) and kilograms (kg).
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 27226
Product Name Steel Spring Plungers
Plunger Type Spring Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11010 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 12 lbs (5.44 kg)
Thread Size 1/4-20
View Details
Short L-Handle Retractable Locking Plungers - 27869 - Jergens, Inc.
Specs
Plunger Type L Handle Plunger; (Locking, Retractable)
End Force 2 lbs (0.9070 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details
Steel Ball Plungers - Fine Thread (UNF) - 10707 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 5 lbs (2.27 kg)
Thread Size 3/8-24
View Details
Stainless Steel Spring Plungers - 27017 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 14.5 lbs (6.58 kg)
Thread Size 3/8-16
View Details