Jergens, Inc. Steel Spring Plungers 26852

Description
Jergens Solid Drive Plunger is one integral piece of steel: hex drive, plunger, and body. No set screw to separate from plunger body, no lost springs to retrieve, no need for “easy-out” tools. Best of all, when adjusting Solid Drive, you can be sure the spring plunger is turning and not just a set screw. Features and Benefits: Single unit construction No set screw to separate from plunger body No need for “easy-out” tools Better reliability Steel tips are a hardened steel Close tolerance between tip and body Materials: Material: Body, Low Carbon Steel Tip: Steel Spring: 17-7 PH Stainless Steel Thread: 2A-UNC Finish: None or Black Oxide Note: Unless otherwise stated, English units are inches (in) and pounds (lbs) and Metric units are millimeters (mm) and kilograms (kg).
Request a Quote
Description
Jergens Solid Drive Plunger is one integral piece of steel: hex drive, plunger, and body. No set screw to separate from plunger body, no lost springs to retrieve, no need for “easy-out” tools. Best of all, when adjusting Solid Drive, you can be sure the spring plunger is turning and not just a set screw. Features and Benefits: Single unit construction No set screw to separate from plunger body No need for “easy-out” tools Better reliability Steel tips are a hardened steel Close tolerance between tip and body Materials: Material: Body, Low Carbon Steel Tip: Steel Spring: 17-7 PH Stainless Steel Thread: 2A-UNC Finish: None or Black Oxide Note: Unless otherwise stated, English units are inches (in) and pounds (lbs) and Metric units are millimeters (mm) and kilograms (kg).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jergens Solid Drive Spring Plunger, part number 26852, is a steel-bodied, hex-driven plunger with a steel tip, designed for reliable, set-screw-free operation. The entire plunger is machined as a single piece, eliminating the risk of lost springs or set screw separation. It has a metric thread size of M6 x 1.0, an initial force of 1.35 kg, and a final force of 5.85 kg. The plunger body has a hex size of 25 mm and features a patch-style locking element. The body is made of low carbon steel with a black oxide finish, conforming to TCMA dimensional standards.

Datasheet Summary
Powered by GS/AI

The Jergens Solid Drive Spring Plunger, part number 26852, is a steel-bodied, hex-driven plunger with a steel tip, designed for reliable, set-screw-free operation. The entire plunger is machined as a single piece, eliminating the risk of lost springs or set screw separation. It has a metric thread size of M6 x 1.0, an initial force of 1.35 kg, and a final force of 5.85 kg. The plunger body has a hex size of 25 mm and features a patch-style locking element. The body is made of low carbon steel with a black oxide finish, conforming to TCMA dimensional standards.

Suppliers

Company
Product
Description
Supplier Links
Steel Spring Plungers - 26852 - Jergens, Inc.
Cleveland, OH, United States
Steel Spring Plungers
26852
Steel Spring Plungers 26852
Jergens Solid Drive Plunger is one integral piece of steel: hex drive, plunger, and body. No set screw to separate from plunger body, no lost springs to retrieve, no need for “easy-out” tools. Best of all, when adjusting Solid Drive, you can be sure the spring plunger is turning and not just a set screw. Features and Benefits: Single unit construction No set screw to separate from plunger body No need for “easy-out” tools Better reliability Steel tips are a hardened steel Close tolerance between tip and body Materials: Material: Body, Low Carbon Steel Tip: Steel Spring: 17-7 PH Stainless Steel Thread: 2A-UNC Finish: None or Black Oxide Note: Unless otherwise stated, English units are inches (in) and pounds (lbs) and Metric units are millimeters (mm) and kilograms (kg).

Jergens Solid Drive Plunger is one integral piece of steel: hex drive, plunger, and body. No set screw to separate from plunger body, no lost springs to retrieve, no need for “easy-out” tools. Best of all, when adjusting Solid Drive, you can be sure the spring plunger is turning and not just a set screw.

Features and Benefits:

  • Single unit construction
  • No set screw to separate from plunger body
  • No need for “easy-out” tools
  • Better reliability
  • Steel tips are a hardened steel
  • Close tolerance between tip and body

Materials:

  • Material: Body, Low Carbon Steel
  • Tip: Steel
  • Spring: 17-7 PH Stainless Steel
  • Thread: 2A-UNC
  • Finish: None or Black Oxide

Note:

  • Unless otherwise stated, English units are inches (in) and pounds (lbs) and Metric units are millimeters (mm) and kilograms (kg).
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 26852
Product Name Steel Spring Plungers
Plunger Type Spring Plunger; (Locking)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10927 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 0.7500 lbs (0.3401 kg)
Thread Size Other English Thread; 5-40
View Details
Stainless Steel Ball Plungers - Fine Thread (UNF) - 11101 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 0.5000 lbs (0.2268 kg)
Thread Size #4-48
View Details
Stainless Steel Press Fit Plungers - 11034 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger
End Force 7 lbs (3.17 kg)
Non-threaded 0.2500 inch (6.35 mm)
View Details
Steel Tip Shortie Spring Plungers - 27008 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 10.5 lbs (4.76 kg)
Thread Size 5/8-11
View Details