Jergens, Inc. Steel Tip Shortie Spring Plungers 26777

Description
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Slot in the rear for insertion Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Body Finish: Black Oxide Tip Material: Steel Thread: 2A-UNC Note(s): UNF Thread for Inch Part No.'s 27103, 27003, 26703, & 26603
Request a Quote
Description
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Slot in the rear for insertion Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Body Finish: Black Oxide Tip Material: Steel Thread: 2A-UNC Note(s): UNF Thread for Inch Part No.'s 27103, 27003, 26703, & 26603
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Steel Tip Shortie Spring Plunger, part number 26777, is designed for applications requiring a compact and reliable spring-loaded device. It features a body made from low carbon steel with a black oxide finish, ensuring durability and resistance to wear. The plunger tip is constructed from steel, providing a robust engagement point. This model has a thread size of M16 x 2.0 and offers an initial force of 1.59 kg, with a final force of 11.79 kg, making it suitable for applications that demand varying levels of force. The Shortie Spring Plunger is characterized by its single-unit construction, which enhances reliability by eliminating the need for set screws that can separate from the plunger body. It also includes a patch-style locking element and a screwdriver slot for ease of installation in tight spaces. This product conforms to TCMA dimensional standards and is available in special materials and sizes upon request, making it versatile for different engineering needs.

Datasheet Summary
Powered by GS/AI

The Steel Tip Shortie Spring Plunger, part number 26777, is designed for applications requiring a compact and reliable spring-loaded device. It features a body made from low carbon steel with a black oxide finish, ensuring durability and resistance to wear. The plunger tip is constructed from steel, providing a robust engagement point. This model has a thread size of M16 x 2.0 and offers an initial force of 1.59 kg, with a final force of 11.79 kg, making it suitable for applications that demand varying levels of force. The Shortie Spring Plunger is characterized by its single-unit construction, which enhances reliability by eliminating the need for set screws that can separate from the plunger body. It also includes a patch-style locking element and a screwdriver slot for ease of installation in tight spaces. This product conforms to TCMA dimensional standards and is available in special materials and sizes upon request, making it versatile for different engineering needs.

Suppliers

Company
Product
Description
Supplier Links
Steel Tip Shortie Spring Plungers - 26777 - Jergens, Inc.
Cleveland, OH, United States
Steel Tip Shortie Spring Plungers
26777
Steel Tip Shortie Spring Plungers 26777
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Slot in the rear for insertion Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Body Finish: Black Oxide Tip Material: Steel Thread: 2A-UNC Note(s): UNF Thread for Inch Part No.'s 27103, 27003, 26703, & 26603

Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size.
Features & Benefits:

  • Single-unit construction for better reliability
  • No set screw to separate from the plunger body
  • No need for “easy-out” tools
  • Close tolerance between tip and body
  • Conforms to TCMA dimensional standards
  • Patch-style locking element
  • Slot in the rear for insertion
  • Special materials and sizes available upon requests

Material Specifications:

  • Body Material: Low Carbon Steel
  • Body Finish: Black Oxide
  • Tip Material: Steel
  • Thread: 2A-UNC

Note(s):
UNF Thread for Inch Part No.'s 27103, 27003, 26703, & 26603

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 26777
Product Name Steel Tip Shortie Spring Plungers
Plunger Type Spring Plunger; (Locking)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Tip Shortie Spring Plungers - 26704 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 6 lbs (2.72 kg)
Thread Size 1/4-20
View Details
Steel Tip Shortie Spring Plungers - 27002 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 2 lbs (0.9070 kg)
Thread Size #8-32
View Details
Steel Tip Shortie Spring Plungers - 27005 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 4.5 lbs (2.04 kg)
Thread Size 5/16-18
View Details
Stainless Steel Spring Plungers - 27017 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 14.5 lbs (6.58 kg)
Thread Size 3/8-16
View Details