Jergens, Inc. Steel Tip Shortie Spring Plungers 26701

Description
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Slot in the rear for insertion Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Body Finish: Black Oxide Tip Material: Steel Thread: 2A-UNC Note(s): UNF Thread for Inch Part No.'s 27103, 27003, 26703, & 26603
Request a Quote Datasheet
Description
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Slot in the rear for insertion Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Body Finish: Black Oxide Tip Material: Steel Thread: 2A-UNC Note(s): UNF Thread for Inch Part No.'s 27103, 27003, 26703, & 26603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Tip Shortie Spring Plungers - 26701 - Jergens, Inc.
Cleveland, OH, United States
Steel Tip Shortie Spring Plungers
26701
Steel Tip Shortie Spring Plungers 26701
Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size. Features & Benefits: Single-unit construction for better reliability No set screw to separate from the plunger body No need for “easy-out” tools Close tolerance between tip and body Conforms to TCMA dimensional standards Patch-style locking element Slot in the rear for insertion Special materials and sizes available upon requests Material Specifications: Body Material: Low Carbon Steel Body Finish: Black Oxide Tip Material: Steel Thread: 2A-UNC Note(s): UNF Thread for Inch Part No.'s 27103, 27003, 26703, & 26603

Jergens Shortie Spring Plungers are made to the same quality standards as the Solid Drive plungers. Our Shortie Spring Plungers are made with full standard spring plunger stroke in a short body. Also, a screwdriver slot is substituted for the hex drive due to its smaller size.
Features & Benefits:

  • Single-unit construction for better reliability
  • No set screw to separate from the plunger body
  • No need for “easy-out” tools
  • Close tolerance between tip and body
  • Conforms to TCMA dimensional standards
  • Patch-style locking element
  • Slot in the rear for insertion
  • Special materials and sizes available upon requests

Material Specifications:

  • Body Material: Low Carbon Steel
  • Body Finish: Black Oxide
  • Tip Material: Steel
  • Thread: 2A-UNC

Note(s):
UNF Thread for Inch Part No.'s 27103, 27003, 26703, & 26603

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 26701
Product Name Steel Tip Shortie Spring Plungers
Plunger Type Spring Plunger; (Locking)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Tip Shortie Spring Plungers - 27174 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 7.5 lbs (3.4 kg)
Thread Size M10 x 1.5
View Details
Stainless Steel Spring Plungers - 27336 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 1.5 lbs (0.6803 kg)
Thread Size #6-32
View Details
Shortie Spring Plungers - Short Travel - 27634 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 28 lbs (12.7 kg)
Thread Size 1/2-13
View Details
Stainless Steel Ball Plungers - 11021 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 18 lbs (8.16 kg)
Thread Size 5/8-11
View Details