Jergens, Inc. Solid Industrial Style Keylocking Inserts 26411

Description
Jergens Solid Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Salvage expensive castings Relocate holes that have been drilled or tapped in the wrong location Fill holes that are too large No need to alter original bolt size Insert Materials & Finishes: Carbon Steel (C1215 or Equivalent), Parkerized 303 Stainless Steel, Passivated Key Material: 302 Stainless Steel Tolerances: ±0.010 for Inch, ±0.25mm for Metric Inserts with internal thread size of M7 or larger are furnished with (4) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant
Request a Quote Datasheet
Description
Jergens Solid Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Salvage expensive castings Relocate holes that have been drilled or tapped in the wrong location Fill holes that are too large No need to alter original bolt size Insert Materials & Finishes: Carbon Steel (C1215 or Equivalent), Parkerized 303 Stainless Steel, Passivated Key Material: 302 Stainless Steel Tolerances: ±0.010 for Inch, ±0.25mm for Metric Inserts with internal thread size of M7 or larger are furnished with (4) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Industrial Style Keylocking Inserts - 26411 - Jergens, Inc.
Cleveland, OH, United States
Solid Industrial Style Keylocking Inserts
26411
Solid Industrial Style Keylocking Inserts 26411
Jergens Solid Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Salvage expensive castings Relocate holes that have been drilled or tapped in the wrong location Fill holes that are too large No need to alter original bolt size Insert Materials & Finishes: Carbon Steel (C1215 or Equivalent), Parkerized 303 Stainless Steel, Passivated Key Material: 302 Stainless Steel Tolerances: ±0.010 for Inch, ±0.25mm for Metric Inserts with internal thread size of M7 or larger are furnished with (4) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant

Jergens Solid Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place.
Features, Benefits, & Product Specifications:

  • Salvage expensive castings
  • Relocate holes that have been drilled or tapped in the wrong location
  • Fill holes that are too large
  • No need to alter original bolt size
  • Insert Materials & Finishes:
    • Carbon Steel (C1215 or Equivalent), Parkerized
    • 303 Stainless Steel, Passivated
  • Key Material: 302 Stainless Steel
  • Tolerances: ±0.010 for Inch, ±0.25mm for Metric
  • Inserts with internal thread size of M7 or larger are furnished with (4) locking keys
  • Special materials, sizes, and Mil-Spec available upon request
  • RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Threaded Inserts
Product Number 26411
Product Name Solid Industrial Style Keylocking Inserts
Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Industrial Style Keylocking Inserts - 26572 - Jergens, Inc.
Specs
Units Metric
Metric M18; M24
Internal Thread Size M18 x 1.5
View Details
Heavy Duty Industrial Style Keylocking Inserts - 26511 - Jergens, Inc.
Specs
Units Inch
Inch 1"; 1 3/8"
Internal Thread Size 1-12
View Details
Thread Repair Insert Kits - 76247 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch; Metric
Inch 3/4"
View Details
Thread Repair Insert Kits - 76102 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch
Inch 1/4"; 7/16"
View Details