Jergens, Inc. Heavy Duty Industrial Style Keylocking Inserts 26170

Description
Jergens Heavy Duty Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Insert Materials & Finishes: Carbon Steel (C1215 or Equivalent), Parkerized 303 Stainless Steel, Passivated Key Material: 302 Stainless Steel Tolerances: ±0.010 for Inch, ±0.25mm for Metric Inserts with internal thread size of 5/16-18 or larger are furnished with (4) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant Note(s): Install insert 0.25mm to 0.76mm below surface and drive locking keys down. See C'sink Diameter column above.
Request a Quote Datasheet
Description
Jergens Heavy Duty Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Insert Materials & Finishes: Carbon Steel (C1215 or Equivalent), Parkerized 303 Stainless Steel, Passivated Key Material: 302 Stainless Steel Tolerances: ±0.010 for Inch, ±0.25mm for Metric Inserts with internal thread size of 5/16-18 or larger are furnished with (4) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant Note(s): Install insert 0.25mm to 0.76mm below surface and drive locking keys down. See C'sink Diameter column above.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Industrial Style Keylocking Inserts - 26170 - Jergens, Inc.
Cleveland, OH, United States
Heavy Duty Industrial Style Keylocking Inserts
26170
Heavy Duty Industrial Style Keylocking Inserts 26170
Jergens Heavy Duty Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Insert Materials & Finishes: Carbon Steel (C1215 or Equivalent), Parkerized 303 Stainless Steel, Passivated Key Material: 302 Stainless Steel Tolerances: ±0.010 for Inch, ±0.25mm for Metric Inserts with internal thread size of 5/16-18 or larger are furnished with (4) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant Note(s): Install insert 0.25mm to 0.76mm below surface and drive locking keys down. See C'sink Diameter column above.

Jergens Heavy Duty Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place.
Features, Benefits, & Product Specifications:

  • Insert Materials & Finishes:
    • Carbon Steel (C1215 or Equivalent), Parkerized
    • 303 Stainless Steel, Passivated
  • Key Material: 302 Stainless Steel
  • Tolerances: ±0.010 for Inch, ±0.25mm for Metric
  • Inserts with internal thread size of 5/16-18 or larger are furnished with (4) locking keys
  • Special materials, sizes, and Mil-Spec available upon request
  • RoHS compliant

Note(s):
Install insert 0.25mm to 0.76mm below surface and drive locking keys down. See C'sink Diameter column above.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Threaded Inserts
Product Number 26170
Product Name Heavy Duty Industrial Style Keylocking Inserts
Units Metric
Metric M14; M20
Internal Thread Size M14 x 1.5
Unlock Full Specs
to access all available technical data

Similar Products

Thinwall Industrial Style Keylocking Inserts - 26522 - Jergens, Inc.
Specs
Units Inch
Inch 1/4"; 3/8"
Internal Thread Size 1/4-28
View Details
Internal Locking Thread Repair Insert - 24610 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch
Inch 7/8"; 1 1/4"
View Details
Large Asst. Metric Thinwall Carbon Steel Coarse and Fine Master Thread Repair Kit 82 pcs - 25997 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Kits Thread Repair Kits
View Details
Thread Repair Insert Kits - 76504 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch
Inch 3/8"
View Details