Jergens, Inc. Extra Heavy Duty Industrial Style Keylocking Threaded Inserts 26138

Description
The increased wall thickness and greater external thread area of Jergens Extra Heavy Duty Industrial Style Keylocking Inserts offer greater pull-out strength, stability, and longer life. These inserts should be used in materials with lower ultimate shear strength to obtain maximum pull-out strength and holding power. Features, Benefits, & Product Specifications: Greater thread area Increased shear engagement Offers holding power comparable to standard heavy-duty inserts in high-shear strength material Insert Materials & Finishes: Carbon Steel (C1215 or Equivalent), Parkerized 303 Stainless Steel, Passivated Key Material: 302 Stainless Steel Tolerances: ±0.010 for Inch, ±0.25mm for Metric Inserts with internal thread size of 5/16-18 or larger are furnished with (4) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant
Request a Quote Datasheet
Description
The increased wall thickness and greater external thread area of Jergens Extra Heavy Duty Industrial Style Keylocking Inserts offer greater pull-out strength, stability, and longer life. These inserts should be used in materials with lower ultimate shear strength to obtain maximum pull-out strength and holding power. Features, Benefits, & Product Specifications: Greater thread area Increased shear engagement Offers holding power comparable to standard heavy-duty inserts in high-shear strength material Insert Materials & Finishes: Carbon Steel (C1215 or Equivalent), Parkerized 303 Stainless Steel, Passivated Key Material: 302 Stainless Steel Tolerances: ±0.010 for Inch, ±0.25mm for Metric Inserts with internal thread size of 5/16-18 or larger are furnished with (4) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra Heavy Duty Industrial Style Keylocking Threaded Inserts - 26138 - Jergens, Inc.
Cleveland, OH, United States
Extra Heavy Duty Industrial Style Keylocking Threaded Inserts
26138
Extra Heavy Duty Industrial Style Keylocking Threaded Inserts 26138
The increased wall thickness and greater external thread area of Jergens Extra Heavy Duty Industrial Style Keylocking Inserts offer greater pull-out strength, stability, and longer life. These inserts should be used in materials with lower ultimate shear strength to obtain maximum pull-out strength and holding power. Features, Benefits, & Product Specifications: Greater thread area Increased shear engagement Offers holding power comparable to standard heavy-duty inserts in high-shear strength material Insert Materials & Finishes: Carbon Steel (C1215 or Equivalent), Parkerized 303 Stainless Steel, Passivated Key Material: 302 Stainless Steel Tolerances: ±0.010 for Inch, ±0.25mm for Metric Inserts with internal thread size of 5/16-18 or larger are furnished with (4) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant

The increased wall thickness and greater external thread area of Jergens Extra Heavy Duty Industrial Style Keylocking Inserts offer greater pull-out strength, stability, and longer life. These inserts should be used in materials with lower ultimate shear strength to obtain maximum pull-out strength and holding power.
Features, Benefits, & Product Specifications:

  • Greater thread area
  • Increased shear engagement
  • Offers holding power comparable to standard heavy-duty inserts in high-shear strength material
  • Insert Materials & Finishes:
    • Carbon Steel (C1215 or Equivalent), Parkerized
    • 303 Stainless Steel, Passivated
  • Key Material: 302 Stainless Steel
  • Tolerances: ±0.010 for Inch, ±0.25mm for Metric
  • Inserts with internal thread size of 5/16-18 or larger are furnished with (4) locking keys
  • Special materials, sizes, and Mil-Spec available upon request
  • RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Threaded Inserts
Product Number 26138
Product Name Extra Heavy Duty Industrial Style Keylocking Threaded Inserts
Installation Method Threaded Hole
Units Inch
Inch 1/2"; 7/8"
Internal Thread Size 1/2-20
Unlock Full Specs
to access all available technical data

Similar Products

Extra Heavy Duty Industrial Style Keylocking Threaded Inserts - 26540 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch
Inch 5/8"; 1"
View Details
Internal Locking Thread Repair Insert - 24622 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch
Inch 1/4"; 3/8"
View Details
Solid Industrial Style Keylocking Inserts - 26009 - Jergens, Inc.
Specs
Units Inch
Inch 1"
External Thread Size 1-12
View Details
Thread Repair Insert Kits - 75955 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Metric
Metric M10; M14
View Details