The Jergens 26135 is an extra heavy duty industrial style keylocking threaded insert with a 5/16-24 internal thread and 9/16-12 external thread, 0.43 inch length, constructed from carbon steel with a parkerized finish and a 302 stainless steel key. It features increased wall thickness and external thread area for enhanced pull-out strength and stability, is RoHS compliant, and includes four locking keys as standard due to its internal thread size exceeding 5/16-18.
The increased wall thickness and greater external thread area of Jergens Extra Heavy Duty Industrial Style Keylocking Inserts offer greater pull-out strength, stability, and longer life. These inserts should be used in materials with lower ultimate shear strength to obtain maximum pull-out strength and holding power.
Features, Benefits, & Product Specifications:
| Jergens, Inc. | |
|---|---|
| Product Category | Threaded Inserts |
| Product Number | 26135 |
| Product Name | Extra Heavy Duty Industrial Style Keylocking Threaded Inserts |
| Installation Method | Threaded Hole |
| Units | Inch |
| Inch | 5/16" |
| Internal Thread Size | 5/16-24 |