Jergens, Inc. Thinwall Industrial Style Keylocking Inserts 25922

Description
Jergens Thinwall Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Insert Materials & Finishes: Carbon Steel (C1215 or Equivalent), Parkerized 303 Stainless Steel, Passivated Key Material: 302 Stainless Steel Tolerances: ±0.010 for Inch, ±0.25mm for Metric Inserts with internal thread size of 5/16-18 or larger are furnished with (4) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant
Request a Quote
Description
Jergens Thinwall Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Insert Materials & Finishes: Carbon Steel (C1215 or Equivalent), Parkerized 303 Stainless Steel, Passivated Key Material: 302 Stainless Steel Tolerances: ±0.010 for Inch, ±0.25mm for Metric Inserts with internal thread size of 5/16-18 or larger are furnished with (4) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Thinwall Industrial Style Keylocking Insert, part number 25922, is designed for repairing stripped or damaged threads and reinforcing threads in soft metals such as magnesium and aluminum. This insert is made from carbon steel (C1215 or equivalent) with a parkerized finish, ensuring durability and resistance to wear. It features an internal thread size of 1/4-20 and an external thread size of 3/8-16, with a length of 0.37 inches. The insert is equipped with four locking keys for enhanced stability, particularly for applications requiring a secure fit. It is RoHS compliant and does not require special installation tools, making it straightforward to install and remove. This product is suitable for engineers looking for reliable threaded inserts that can withstand frequent use in various industrial applications.

Datasheet Summary
Powered by GS/AI

Jergens Thinwall Industrial Style Keylocking Insert, part number 25922, is designed for repairing stripped or damaged threads and reinforcing threads in soft metals such as magnesium and aluminum. This insert is made from carbon steel (C1215 or equivalent) with a parkerized finish, ensuring durability and resistance to wear. It features an internal thread size of 1/4-20 and an external thread size of 3/8-16, with a length of 0.37 inches. The insert is equipped with four locking keys for enhanced stability, particularly for applications requiring a secure fit. It is RoHS compliant and does not require special installation tools, making it straightforward to install and remove. This product is suitable for engineers looking for reliable threaded inserts that can withstand frequent use in various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Thinwall Industrial Style Keylocking Inserts - 25922 - Jergens, Inc.
Cleveland, OH, United States
Thinwall Industrial Style Keylocking Inserts
25922
Thinwall Industrial Style Keylocking Inserts 25922
Jergens Thinwall Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Insert Materials & Finishes: Carbon Steel (C1215 or Equivalent), Parkerized 303 Stainless Steel, Passivated Key Material: 302 Stainless Steel Tolerances: ±0.010 for Inch, ±0.25mm for Metric Inserts with internal thread size of 5/16-18 or larger are furnished with (4) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant

Jergens Thinwall Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place.
Features, Benefits, & Product Specifications:

  • Insert Materials & Finishes:
    • Carbon Steel (C1215 or Equivalent), Parkerized
    • 303 Stainless Steel, Passivated
  • Key Material: 302 Stainless Steel
  • Tolerances: ±0.010 for Inch, ±0.25mm for Metric
  • Inserts with internal thread size of 5/16-18 or larger are furnished with (4) locking keys
  • Special materials, sizes, and Mil-Spec available upon request
  • RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Threaded Inserts
Product Number 25922
Product Name Thinwall Industrial Style Keylocking Inserts
Units Inch
Inch 1/4"; 3/8"
Internal Thread Size 1/4-20
Unlock Full Specs
to access all available technical data

Similar Products

Thinwall Industrial Style Keylocking Inserts - 25926 - Jergens, Inc.
Specs
Units Inch
Inch 1/2"; 5/8"
Internal Thread Size 1/2-13
View Details
Thread Repair Insert Kits - 76249 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch; Metric
Inch 1"
View Details
Thread Repair Insert Kits - 76172 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Metric
Metric M18; M24
View Details
Thread Repair Insert Kits - 76451 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Metric
Metric M5; M8
View Details