Jergens, Inc. Heavy Duty Industrial Style Keylocking Inserts 25904

Description
Jergens Heavy Duty Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Insert Materials & Finishes: Carbon Steel (C1215 or Equivalent), Parkerized 303 Stainless Steel, Passivated Key Material: 302 Stainless Steel Tolerances: ±0.010 for Inch, ±0.25mm for Metric Inserts with internal thread size of 5/16-18 or larger are furnished with (4) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant Note(s): Install insert 0.25mm to 0.76mm below surface and drive locking keys down. See C'sink Diameter column above.
Request a Quote Datasheet
Description
Jergens Heavy Duty Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Insert Materials & Finishes: Carbon Steel (C1215 or Equivalent), Parkerized 303 Stainless Steel, Passivated Key Material: 302 Stainless Steel Tolerances: ±0.010 for Inch, ±0.25mm for Metric Inserts with internal thread size of 5/16-18 or larger are furnished with (4) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant Note(s): Install insert 0.25mm to 0.76mm below surface and drive locking keys down. See C'sink Diameter column above.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Industrial Style Keylocking Inserts - 25904 - Jergens, Inc.
Cleveland, OH, United States
Heavy Duty Industrial Style Keylocking Inserts
25904
Heavy Duty Industrial Style Keylocking Inserts 25904
Jergens Heavy Duty Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Insert Materials & Finishes: Carbon Steel (C1215 or Equivalent), Parkerized 303 Stainless Steel, Passivated Key Material: 302 Stainless Steel Tolerances: ±0.010 for Inch, ±0.25mm for Metric Inserts with internal thread size of 5/16-18 or larger are furnished with (4) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant Note(s): Install insert 0.25mm to 0.76mm below surface and drive locking keys down. See C'sink Diameter column above.

Jergens Heavy Duty Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place.
Features, Benefits, & Product Specifications:

  • Insert Materials & Finishes:
    • Carbon Steel (C1215 or Equivalent), Parkerized
    • 303 Stainless Steel, Passivated
  • Key Material: 302 Stainless Steel
  • Tolerances: ±0.010 for Inch, ±0.25mm for Metric
  • Inserts with internal thread size of 5/16-18 or larger are furnished with (4) locking keys
  • Special materials, sizes, and Mil-Spec available upon request
  • RoHS compliant

Note(s):
Install insert 0.25mm to 0.76mm below surface and drive locking keys down. See C'sink Diameter column above.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Threaded Inserts
Product Number 25904
Product Name Heavy Duty Industrial Style Keylocking Inserts
Units Inch
Inch 3/8"
Internal Thread Size 3/8-16
Unlock Full Specs
to access all available technical data

Similar Products

Thread Repair Insert Kits - 75966 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Metric
Metric M8; M14
View Details
Thread Repair Insert Kits - 75916 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch
Inch 1 1/2"
View Details
Bolster Plate Bushings - 11705 - Jergens, Inc.
Specs
Units Inch
Inch 1"; 1 1/2"
Internal Thread Size 1-8
View Details
Thread Repair Insert Kits - 76123 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch
Inch 5/16"; 7/16"
View Details