Jergens, Inc. Internal Locking Thread Repair Insert 24653

Description
Jergens Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Insert Material & Finish: 303 Stainless Steel or Equivalent, Passivated Key Material & Finish: 302 Stainless Steel or Equivalent, Passivated Tolerances: ±0.010 for Inch Inserts with an internal thread size of 5/16 and larger are furnished with (4) locking keys while smaller sizes have (2) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant
Request a Quote Datasheet
Description
Jergens Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Insert Material & Finish: 303 Stainless Steel or Equivalent, Passivated Key Material & Finish: 302 Stainless Steel or Equivalent, Passivated Tolerances: ±0.010 for Inch Inserts with an internal thread size of 5/16 and larger are furnished with (4) locking keys while smaller sizes have (2) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal Locking Thread Repair Insert - 24653 - Jergens, Inc.
Cleveland, OH, United States
Internal Locking Thread Repair Insert
24653
Internal Locking Thread Repair Insert 24653
Jergens Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Insert Material & Finish: 303 Stainless Steel or Equivalent, Passivated Key Material & Finish: 302 Stainless Steel or Equivalent, Passivated Tolerances: ±0.010 for Inch Inserts with an internal thread size of 5/16 and larger are furnished with (4) locking keys while smaller sizes have (2) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant

Jergens Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place.
Features, Benefits, & Product Specifications:

  • Insert Material & Finish: 303 Stainless Steel or Equivalent, Passivated
  • Key Material & Finish: 302 Stainless Steel or Equivalent, Passivated
  • Tolerances: ±0.010 for Inch
  • Inserts with an internal thread size of 5/16 and larger are furnished with (4) locking keys while smaller sizes have (2) locking keys
  • Special materials, sizes, and Mil-Spec available upon request
  • RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Threaded Inserts
Product Number 24653
Product Name Internal Locking Thread Repair Insert
Installation Method Threaded Hole
Units Metric
Metric M8; M12
Internal Thread Size M8 x 1.0
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Industrial Style Keylocking Inserts - 26167 - Jergens, Inc.
Specs
Units Metric
Metric M10; M16
Internal Thread Size M10 x 1.25
View Details
Miniature Insert Keylocking - 27286 - Jergens, Inc.
Specs
Units Inch
Inch # 8; 1/4"
Internal Thread Size 8-32
View Details
Solid Industrial Style Keylocking Inserts - 26004 - Jergens, Inc.
Specs
Units Inch
Inch 1/2"
External Thread Size 1/2-13
View Details
Heavy Duty Industrial Style Keylocking Inserts - 26503 - Jergens, Inc.
Specs
Units Inch
Inch 5/16"; 1/2"
Internal Thread Size 5/16-24
View Details