Jergens, Inc. Internal Locking Thread Repair Insert 24622

Description
Jergens Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Insert Material & Finish: 303 Stainless Steel or Equivalent, Passivated Key Material & Finish: 302 Stainless Steel or Equivalent, Passivated Tolerances: ±0.010 for Inch Inserts with an internal thread size of 5/16 and larger are furnished with (4) locking keys while smaller sizes have (2) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant
Request a Quote
Description
Jergens Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Insert Material & Finish: 303 Stainless Steel or Equivalent, Passivated Key Material & Finish: 302 Stainless Steel or Equivalent, Passivated Tolerances: ±0.010 for Inch Inserts with an internal thread size of 5/16 and larger are furnished with (4) locking keys while smaller sizes have (2) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Internal Locking Thread Repair Insert, part number 24622, is designed for repairing stripped or damaged threads, particularly in soft metals such as magnesium or aluminum. This insert is made from 303 stainless steel or equivalent, with a passivated finish, ensuring durability and resistance to corrosion. It features an internal thread size of 1/4 - 28 and is equipped with two locking keys, which secure the insert in place by driving into the surrounding material. The product adheres to RoHS compliance standards and has a tolerance of ±0.010 inches. Installation does not require specialized tools, making it a practical choice for engineers looking for efficient thread repair solutions.

Datasheet Summary
Powered by GS/AI

The Internal Locking Thread Repair Insert, part number 24622, is designed for repairing stripped or damaged threads, particularly in soft metals such as magnesium or aluminum. This insert is made from 303 stainless steel or equivalent, with a passivated finish, ensuring durability and resistance to corrosion. It features an internal thread size of 1/4 - 28 and is equipped with two locking keys, which secure the insert in place by driving into the surrounding material. The product adheres to RoHS compliance standards and has a tolerance of ±0.010 inches. Installation does not require specialized tools, making it a practical choice for engineers looking for efficient thread repair solutions.

Suppliers

Company
Product
Description
Supplier Links
Internal Locking Thread Repair Insert - 24622 - Jergens, Inc.
Cleveland, OH, United States
Internal Locking Thread Repair Insert
24622
Internal Locking Thread Repair Insert 24622
Jergens Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place. Features, Benefits, & Product Specifications: Insert Material & Finish: 303 Stainless Steel or Equivalent, Passivated Key Material & Finish: 302 Stainless Steel or Equivalent, Passivated Tolerances: ±0.010 for Inch Inserts with an internal thread size of 5/16 and larger are furnished with (4) locking keys while smaller sizes have (2) locking keys Special materials, sizes, and Mil-Spec available upon request RoHS compliant

Jergens Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder tools are required. The keys are driven down into the threads of the surrounding base material, locking the insert in place.
Features, Benefits, & Product Specifications:

  • Insert Material & Finish: 303 Stainless Steel or Equivalent, Passivated
  • Key Material & Finish: 302 Stainless Steel or Equivalent, Passivated
  • Tolerances: ±0.010 for Inch
  • Inserts with an internal thread size of 5/16 and larger are furnished with (4) locking keys while smaller sizes have (2) locking keys
  • Special materials, sizes, and Mil-Spec available upon request
  • RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Threaded Inserts
Product Number 24622
Product Name Internal Locking Thread Repair Insert
Installation Method Threaded Hole
Units Inch
Inch 1/4"; 3/8"
Internal Thread Size 1/4-28
Unlock Full Specs
to access all available technical data

Similar Products

Thread Repair Insert Kits - 75965 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Metric
Metric M6; M12
View Details
Thread Repair Insert Kits - 75903 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch
Inch 5/16"; 1/2"
View Details
Extra Heavy Duty Industrial Style Keylocking Threaded Inserts - 26340 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch
Inch 5/8"; 1"
View Details
Heavy Duty Industrial Style Keylocking Inserts - 25971 - Jergens, Inc.
Specs
Units Metric
Metric M16; M22
Internal Thread Size M16 x 2.0
View Details