Jergens, Inc. Shackle-Lok™ Hoist Rings 24459

Description
Jergens Shackle-Lok™ Hoist Rings combine the strength of a hoist ring with the versatility of a shackle making them the industry’s most efficient below-the-hook lifting device from weight to load rating ratio. Their unique, 3-piece design is ideal for use with a variety of lift methods. Shackles are easy to remove and are interchangeable. Internal ball bearings allow for smooth rotation under load. Shackle-Lok™ Hoist Rings are designed to work with numerous thread sizes. Any standard thread size, pitch, or length can be manufactured to meet application needs. Note(s): When tightening the bolt, the shackle and pin must be removed. Not intended for constant rotation under load. Stated Load Capacity based on recommended thread torques as shown in the table. It is recommended that the Torque values be used when installing hoist rings. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet
Description
Jergens Shackle-Lok™ Hoist Rings combine the strength of a hoist ring with the versatility of a shackle making them the industry’s most efficient below-the-hook lifting device from weight to load rating ratio. Their unique, 3-piece design is ideal for use with a variety of lift methods. Shackles are easy to remove and are interchangeable. Internal ball bearings allow for smooth rotation under load. Shackle-Lok™ Hoist Rings are designed to work with numerous thread sizes. Any standard thread size, pitch, or length can be manufactured to meet application needs. Note(s): When tightening the bolt, the shackle and pin must be removed. Not intended for constant rotation under load. Stated Load Capacity based on recommended thread torques as shown in the table. It is recommended that the Torque values be used when installing hoist rings. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shackle-Lok™ Hoist Rings - 24459 - Jergens, Inc.
Cleveland, OH, United States
Shackle-Lok™ Hoist Rings
24459
Shackle-Lok™ Hoist Rings 24459
Jergens Shackle-Lok™ Hoist Rings combine the strength of a hoist ring with the versatility of a shackle making them the industry’s most efficient below-the-hook lifting device from weight to load rating ratio. Their unique, 3-piece design is ideal for use with a variety of lift methods. Shackles are easy to remove and are interchangeable. Internal ball bearings allow for smooth rotation under load. Shackle-Lok™ Hoist Rings are designed to work with numerous thread sizes. Any standard thread size, pitch, or length can be manufactured to meet application needs. Note(s): When tightening the bolt, the shackle and pin must be removed. Not intended for constant rotation under load. Stated Load Capacity based on recommended thread torques as shown in the table. It is recommended that the Torque values be used when installing hoist rings. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Shackle-Lok™ Hoist Rings combine the strength of a hoist ring with the versatility of a shackle making them the industry’s most efficient below-the-hook lifting device from weight to load rating ratio. Their unique, 3-piece design is ideal for use with a variety of lift methods. Shackles are easy to remove and are interchangeable. Internal ball bearings allow for smooth rotation under load.
Shackle-Lok™ Hoist Rings are designed to work with numerous thread sizes. Any standard thread size, pitch, or length can be manufactured to meet application needs.
Note(s):

  • When tightening the bolt, the shackle and pin must be removed. Not intended for constant rotation under load.
  • Stated Load Capacity based on recommended thread torques as shown in the table.
  • It is recommended that the Torque values be used when installing hoist rings.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hoist Rings
Product Number 24459
Product Name Shackle-Lok™ Hoist Rings
Special Applications Shackles
Thread Size M30 x 3.5
Maximum Load 7.72 tons (7 metric tons)
Metric M30
Unlock Full Specs
to access all available technical data

Similar Products

Traditional Side-Pull Hoist Rings - 47313 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 1/2-13 In
View Details
Shackle-Lok™ Hoist Rings - 24426NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 2 1/2-4 In
Maximum Load 25 tons (22.68 metric tons)
View Details
Side Swivel Lifting Rings - 47854 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel, Black Oxide
View Details
Traditional Side-Pull Hoist Rings - 47314 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 5/8-11 In
View Details